Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.16
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$0.20
|
505,200
in stock
|
Buy Now | |
Rapid Electronics
from US$0.19
|
505,200
in stock
|
Buy Now | |
Chip One Stop
from US$0.16
|
505,200
in stock
|
Buy Now | |
Farnell
from US$0.39
|
404,250
in stock
|
Buy Now | |
Avnet America
from US$0.20
|
-
|
Buy Now | |
Boersig
from US$0.20
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Keying Between Cavity Locations | R2.5 / PL-2- |
---|---|
Connector Profile | Standard |
Number of Rows | 1 |
PCB Mount Orientation | Right Angle |
Card Entry Style | Side |
Connector Contact Load Condition | Fully Loaded |
Number of Positions | 2 |
Number of Insulation Displacement Slots | 2 |
PCB Contact Termination Area Plating Material | Tin |
Contact Base Material | CuNiSi |
Contact Type | Socket |
Contact Mating Area Plating Material | Tin |
Contact Current Rating (Max) | 6A |
Contact Mating Area Plating Material Thickness | 3 – 6µm, 196.849 – 787.399µin |
Contact Retention Within Housing | With |
Accepts Wire Insulation Diameter Range | .087in, 2.2mm |
Wire Size | 22 – 20AWG, .35 – .5mm² |
Height | 7.3mm, .287in |
PCB Thickness (Recommended) | .059in, 1.5mm |
UL Voltage Rating | 250VAC |
Operating Voltage | 250V |
Housing Color | Natural |
Centerline (Pitch) | .197in, 5mm |
Housing Entry Configuration | One End Open |
Housing Material | PA 6 |
UL Flammability Rating | UL 94V-2 |
Agency/Standard | UL |
Mating Alignment | With |
Mating Alignment Type | Keyed |
PCB Mount Alignment | With |
Mating Retention | With |
Contact Retention Type Within Housing | Locking Lance |
PCB Mount Retention | Without |
Connector Mounting Type | Cable Mount (Free-Hanging) |
Panel Mount Feature | Without |
Circuit Application | Power |
Packaging Method | Tray |
Packaging Quantity | 3850 |
Connector & Contact Terminates To | Printed Circuit Board |
Wire/Cable Type | Discrete Wire |
Connector System | Wire-to-Board |
Connector & Housing Type | Receptacle |
Termination Method to Wire & Cable | Insulation Displacement Crimp (IDC) |
Operating Temperature Range | -40 – 110°C, -40 – 230°F |
Standard Card Edge Connectors DUOPL POW FEM CON2P | Rapid Electronics |
TE Connectivity DUOPL POW FEM CON2P Card Edge Connector 2 Contact(s) 1 Row(s) Female Right Angle Solder Terminal Natural Insulator Receptacle | Distrelec |
CARD EDGE PC BOARD CONNECTORS | Farnell |
Conn IDC Connector RCP 2 POS 5mm IDT RA Cable Mount | Avnet America |
Where can I find additional details, specifications and documents for a 1-1534415-2?
Additional datasheets, footprints and schematics for 1-1534415-2 are listed on our Part Details page. You can also find images and similar parts to 1-1534415-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-1534415-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-1534415-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-1534415-2 fall under?
The 1-1534415-2 is listed under Connectors > PCB Connectors > Card Edge Connectors > Standard Edge Connectors.
Can I view similar or alternative parts?
You can view similar parts to 1-1534415-2 when available in the Standard Edge Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-1534415-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-1534415-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-1534415-2 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Distrelec, Farnell and Avnet America have stock available or on a lead time for 1-1534415-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-1534415-2 often in real-time on the comparison pages.
What if I can't find stock of 1-1534415-2?
You can fill out our help required form which you can use to request a quote for 1-1534415-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.