Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | MCKS-C2-P-15PST1B |
Lead Length | 4.37mm, .172in |
---|---|
Shell Plating Material | Cadmium |
PCB Mount Orientation | Right Angle |
Number of Positions | 15 |
Preloaded | Yes |
Contact Mating Area Plating Material | Gold |
Contact Base Material | Beryllium Copper |
Contact Type | Pin |
Mounting Hardware | Jackpost Assembly |
Connector & Contact Terminates To | Printed Circuit Board |
Wire Type | Solid |
Connector Style | Plug |
Product Type | Connector |
Micro D-Subminiature Plug 15 Position 2 Rows Straight Through Hole Solder | Avnet America |
M83513/22-B03CP = MCKS-C2-P-15PST1B | TE Connectivity 1-1532267-0 | RS Americas |
Where can I find additional details, specifications and documents for a 1-1532267-0?
Additional datasheets, footprints and schematics for 1-1532267-0 are listed on our Part Details page. You can also find images and similar parts to 1-1532267-0 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-1532267-0 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-1532267-0 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-1532267-0 fall under?
The 1-1532267-0 is listed under Connectors > D-Shaped Connectors > Microminiature & Nanominiature D Connectors.
Can I view similar or alternative parts?
You can view similar parts to 1-1532267-0 when available in the Microminiature & Nanominiature D Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-1532267-0 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-1532267-0 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-1532267-0 have stock available?
Authorised distributors including Avnet America and RS Americas have stock available or on a lead time for 1-1532267-0.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-1532267-0 often in real-time on the comparison pages.
What if I can't find stock of 1-1532267-0?
You can fill out our help required form which you can use to request a quote for 1-1532267-0 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.