1-1532266-1

Connectors

> D-Shaped Connectors

> Microminiature & Nanominiature D Connectors

distributor space
Organise Price Comparison Results by
Distributor Statistics for 1-1532266-1
Total in Stock: -in-stock
Lowest MOQ: -
SELECT OPTIONS
Lowest price for your selection
-
in Stock
-
Average Price: - per unit
Stocking Distributors: -
Price Comparison for 1-1532266-1
Series Information for 1-1532266-1 - TE Connectivity
  • Status: Active
  • Aliases: MCKS-N1-B-9PST1B
  • Product Code: K429
  • Global Product Line: B79
  • GPL Description: Aerospace Defense & Marine

Description

M83513/22-A03NN = MCKS-N1-B-9PST1B

Specifications

Lead Length:
4.37mm, .172in
Shell Plating Material:
Cadmium
Preloaded:
Yes
Number of Positions:
9
PCB Mount Orientation:
Right Angle
Contact Type:
Pin
Contact Base Material:
Beryllium Copper
Contact Mating Area Plating Material:
Gold
Mounting Hardware:
Jackpost Assembly
Connector & Contact Terminates To:
Printed Circuit Board
Product Type:
Connector
Connector Style:
Plug
Wire Type:
Solid

Compatibility

  • RoHS Compliant
  • ELV Compliant
  • Lead free solder process: Not reviewed for solder process capability

Alternate Descriptions

Avnet America
Micro D-Subminiature Plug 9 Position 2 Rows Straight Through Hole Solder
Allied Electronics, Inc
TE; A&D Connectors; Circular Connectors; M83513/22-A03NN = MCKS-N1-B-9PST1B