1-1532256-0

Connectors

> D-Shaped Connectors

> Microminiature & Nanominiature D Connectors

distributor space
Organise Price Comparison Results by
Distributor Statistics for 1-1532256-0
Total in Stock: -in-stock
Lowest MOQ: -
SELECT OPTIONS
Lowest price for your selection
-
in Stock
-
Average Price: - per unit
Stocking Distributors: -
Price Comparison for 1-1532256-0
Series Information for 1-1532256-0 - TE Connectivity
  • Status: Active
  • Aliases: MCKS-C2-P-51PRT1B
  • Product Code: K429
  • Global Product Line: B79
  • GPL Description: Aerospace Defense & Marine

Description

M83513/11-G03CP = MCKS-C2-P-51PRT1B

Specifications

Lead Length:
4.37mm, .172in
Shell Plating Material:
Cadmium
PCB Mount Orientation:
Right Angle
Number of Positions:
51
Preloaded:
Yes
Contact Mating Area Plating Material:
Gold
Contact Base Material:
Beryllium Copper
Contact Type:
Pin
Mounting Hardware:
Jackpost Assembly
Connector & Contact Terminates To:
Printed Circuit Board
Wire Type:
Solid
Connector Style:
Plug
Product Type:
Connector

Compatibility

  • Lead free solder process: Not reviewed for solder process capability

Alternate Descriptions

Avnet America
Micro D-Subminiature Plug 51 Position 3 Rows Right Angle Through Hole Solder
Allied Electronics, Inc
M83513/11-G03CP = MCKS-C2-P-51PRT1B