1-1532201-3

Connectors

> D-Shaped Connectors

> Microminiature & Nanominiature D Connectors

distributor space
Organise Price Comparison Results by
Distributor Statistics for 1-1532201-3
Total in Stock: -in-stock
Lowest MOQ: -
SELECT OPTIONS
Lowest price for your selection
-
in Stock
-
Average Price: - per unit
Stocking Distributors: -
Price Comparison for 1-1532201-3
Series Information for 1-1532201-3 - TE Connectivity
  • Status: Active
  • Aliases: 095-0085-3173
  • Product Code: L918
  • Global Product Line: B79
  • GPL Description: Aerospace Defense & Marine

Description

095-0085-3173=MCDM1-P-31P5L5-0.5

Specifications

Number of Positions:
31
Contact Current Rating (Max):
3A
Centerline (Pitch):
.05in, 1.27mm
Circuit Application:
Signal
Connector & Contact Terminates To:
Wire & Cable
Connector System:
Cable-to-Board
Connector Style:
Plug
Operating Temperature Range:
-67 – 257°F, -55 – 125°C

Compatibility

  • Lead free solder process: Not solder process capable