1-1532186-6

Connectors

> D-Shaped Connectors

> Microminiature & Nanominiature D Connectors

distributor space
Organise Price Comparison Results by
Distributor Statistics for 1-1532186-6
Total in Stock: -in-stock
Lowest MOQ: -
SELECT OPTIONS
Lowest price for your selection
-
in Stock
-
Average Price: - per unit
Stocking Distributors: -
Price Comparison for 1-1532186-6
Series Information for 1-1532186-6 - TE Connectivity
  • Status: Active
  • Aliases: MCKS-N1-B-100P5L5-0.5, 094-6925-0007
  • Product Code: K429
  • Global Product Line: B79
  • GPL Description: Aerospace Defense & Marine

Description

M83513/03-H07N, MCKS-N1-B-100P5L5-0.5

Specifications

Shell Plating Material:
Electroless Nickel
Preloaded:
Yes
Number of Positions:
100
Contact Type:
Pin
Contact Base Material:
Beryllium Copper
Contact Mating Area Plating Material:
Gold
Wire Type:
Solid
Connector & Contact Terminates To:
Wire & Cable
Connector Style:
Plug
Product Type:
Connector

Compatibility

  • Lead free solder process: Not reviewed for solder process capability

Alternate Descriptions

Avnet America
Cable Assembly 0.0127m 100 Position Micro D-Subminiature Plug 25AWG
Allied Electronics, Inc
M83513/03-H07N, MCKS-N1-B-100P5L5-0.5