1-1532185-5

Connectors

> D-Shaped Connectors

> Microminiature & Nanominiature D Connectors

distributor space
Organise Price Comparison Results by
Distributor Statistics for 1-1532185-5
Total in Stock: -in-stock
Lowest MOQ: -
SELECT OPTIONS
Lowest price for your selection
-
in Stock
-
Average Price: - per unit
Stocking Distributors: -
Price Comparison for 1-1532185-5
Series Information for 1-1532185-5 - TE Connectivity
  • Status: Active
  • Aliases: MCKS-N1-B-51P5L5-0.5, 094-6725-0007
  • Product Code: K429
  • Global Product Line: B79
  • GPL Description: Aerospace Defense & Marine

Description

M83513/03-G07N, MCKS-N1-B-51P5L5-0.5

Specifications

Insulation Color:
Black
Lead Length:
.5in, 12.7mm
Shell Plating Material:
Electroless Nickel
Preloaded:
Yes
Number of Positions:
51
Contact Base Material:
Beryllium Copper
Contact Type:
Pin
Contact Mating Area Plating Material:
Gold
Product Type:
Connector
Wire Type:
Stranded
Connector Style:
Plug
Connector & Contact Terminates To:
Wire & Cable

Compatibility

  • Lead free solder process: Not reviewed for solder process capability

Alternate Descriptions

Avnet America
Cable Assembly 51 POS Micro D-Sub
Allied Electronics, Inc
M83513/03-G07N, MCKS-N1-B-51P5L5-0.5