1-1520228-1

Relays, Contactors & Switches

> Switches

> Toggle Switches

distributor space
Organise Price Comparison Results by
Distributor Statistics for 1-1520228-1
Total in Stock: -in-stock
Lowest MOQ: -
SELECT OPTIONS
Lowest price for your selection
-
in Stock
-
Average Price: - per unit
Stocking Distributors: -
Price Comparison for 1-1520228-1
Series Information for 1-1520228-1 - TE Connectivity
  • Status: Active
  • Aliases: 8910K219, 8910K219
  • Product Code: E437
  • Global Product Line: E31
  • GPL Description: Industrial

Description

8910K219=10 AMP TOGGLE SWT

Specifications

Bushing Style:
Threaded
Bushing Thread Size:
15/32-32
Operating Function:
On Off
Configuration (Pole-Throw):
Double Pole - Single Throw
Contact Current Rating:
10A
Toggle Length:
.656in, 16.66mm
Bushing Length:
.469in, 11.91mm
UL/CSA Horsepower Rating (250V):
1.5hp
Voltage Rating:
250 V
UL/CSA Current Rating (125V):
20A
UL/CSA Current Rating (250V):
10A
UL/CSA Horsepower Rating (125V):
1.5hp
Mounting Type:
One Hole
Switch Type:
Power Toggle
Toggle Style:
Baton
Toggle Actuation:
Vertical
Product Type:
Switch
Termination Type:
Screw-In Terminal

Compatibility

  • Lead free solder process: Not applicable for solder process capability