1-1513472-5

Antennas

distributor space
Organise Price Comparison Results by
Distributor Statistics for 1-1513472-5
Total in Stock: -in-stock
Lowest MOQ: -
SELECT OPTIONS
Lowest price for your selection
-
in Stock
-
Average Price: - per unit
Stocking Distributors: -
Price Comparison for 1-1513472-5
Series Information for 1-1513472-5 - TE Connectivity
  • Status: Active
  • Product Code: Y147
  • Global Product Line: AC6
  • GPL Description: Data and Devices

Description

UAM ASSEMBLY 270MM CABLE W/MHF4L CONN

Specifications

Product Weight:
.196oz, 5.7g
Band Type:
Dual Band
Antenna Type:
Stamped
Antenna Style:
External
Cable Length:
270mm, 10.63in
Product Height:
10mm, .394in
Product Length:
29mm, 1.14in
Product Width:
.55in, 14mm
VSWR (Max):
<3:1
Impedance:
50Ω
Wireless Application:
Wi-Fi, Bluetooth, ZigBee, WLAN
Polarization:
Linear
Region:
Global
Wireless Standard:
802.11 a/b/g/n, Bluetooth & ZigBee
Packaging Method:
Bag/Box
実装方法:
Bag/Box
Frequency Band:
2400 – 2483.5MHz, 5150 – 5875MHz
Gain (Max):
3dB
Application by Region:
Wi-Fi - Global - 2400 – 2483.5 MHz, Wi-Fi - Global by Channel - 5150 – 5875 MHz, WLAN - Global - 2400 – 2483.5 MHz, ZigBee - Global - 2400 – 2483.5 MHz, WLAN - Global by Channel - 5150 – 5875 MHz, Bluetooth - Global - 2400 – 2483.5 MHz

Compatibility

  • RoHS Compliant
  • ELV Compliant
  • Lead free solder process: Not applicable for solder process capability