Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Product Weight | 5.6g, .195oz |
---|---|
Antenna Style | External |
Antenna Type | Stamped |
Band Type | Dual Band |
Cable Length | 130mm, 5.118in |
Product Height | 10mm, .394in |
Product Width | 13mm, .51in |
Product Length | 1.14in, 29mm |
Impedance | 50Ω |
VSWR (Max) | <3:1 |
Wireless Application | ZigBee, Bluetooth, WLAN, Wi-Fi |
Region | Global |
Polarization | Linear |
Wireless Standard | 802.11 a/b/g/n, Bluetooth & ZigBee |
実装方法 | Bag/Box |
Packaging Method | Bag/Box |
Gain (Max) | 3dB |
Frequency Band | 5150 – 5875MHz, 2400 – 2483.5MHz |
Application by Region | WLAN - Global by Channel - 5150 – 5875 MHz, Wi-Fi - Global - 2400 – 2483.5 MHz, Wi-Fi - Global by Channel - 5150 – 5875 MHz, WLAN - Global - 2400 – 2483.5 MHz, ZigBee - Global - 2400 – 2483.5 MHz, Bluetooth - Global - 2400 – 2483.5 MHz |
ISM Band Linear 2483.5MHz/5875MHz 3dBi Adhesive Mount Bag/Box | Avnet America |
Where can I find additional details, specifications and documents for a 1-1513472-4?
Additional datasheets, footprints and schematics for 1-1513472-4 are listed on our Part Details page. You can also find images and similar parts to 1-1513472-4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-1513472-4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-1513472-4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-1513472-4 fall under?
The 1-1513472-4 is listed under Antennas.
Can I view similar or alternative parts?
You can view similar parts to 1-1513472-4 when available in the Antennas range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-1513472-4 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-1513472-4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-1513472-4 have stock available?
Authorised distributors including Avnet America and Avnet Asia have stock available or on a lead time for 1-1513472-4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-1513472-4 often in real-time on the comparison pages.
What if I can't find stock of 1-1513472-4?
You can fill out our help required form which you can use to request a quote for 1-1513472-4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.