Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$3.06
Distributor | Stock | ||
---|---|---|---|
Avnet America
from US$3.06
|
-
|
Buy Now |
Product Weight | .194oz, 5.5g |
---|---|
Band Type | Dual Band |
Antenna Type | Stamped |
Antenna Style | External |
Product Width | 12mm, .472in |
Product Length | 29mm, 1.14in |
Product Height | 10mm, .394in |
Cable Length | 360mm, 14.173in |
VSWR (Max) | <3:1 |
Impedance | 50Ω |
Wireless Application | Wi-Fi, WLAN, ZigBee, Bluetooth |
Polarization | Linear |
Region | Global |
Wireless Standard | 802.11 a/b/g/n, Bluetooth & ZigBee |
Packaging Method | Bag/Box |
実装方法 | Bag/Box |
Frequency Band | 2400 – 2483.5MHz, 5150 – 5875MHz |
Gain (Max) | 3dB |
Application by Region | Wi-Fi - Global - 2400 – 2483.5 MHz, Wi-Fi - Global by Channel - 5150 – 5875 MHz, WLAN - Global - 2400 – 2483.5 MHz, ZigBee - Global - 2400 – 2483.5 MHz, WLAN - Global by Channel - 5150 – 5875 MHz, Bluetooth - Global - 2400 – 2483.5 MHz |
Universal Antenna Module Linear 2483.5MHz/5875MHz 3dB Panel Mount Bag | Avnet America |
Where can I find additional details, specifications and documents for a 1-1513472-3?
Additional datasheets, footprints and schematics for 1-1513472-3 are listed on our Part Details page. You can also find images and similar parts to 1-1513472-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-1513472-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-1513472-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-1513472-3 fall under?
The 1-1513472-3 is listed under Antennas.
Can I view similar or alternative parts?
You can view similar parts to 1-1513472-3 when available in the Antennas range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-1513472-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-1513472-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-1513472-3 have stock available?
Authorised distributors including Avnet America have stock available or on a lead time for 1-1513472-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-1513472-3 often in real-time on the comparison pages.
What if I can't find stock of 1-1513472-3?
You can fill out our help required form which you can use to request a quote for 1-1513472-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.