Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.36
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.51
|
No stock
|
Buy Now | |
TTI Europe
from US$0.36
|
600,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.53
|
-
|
Buy Now | |
Avnet America
from US$0.46
|
-
|
Buy Now | |
RS Americas
from US$0.64
|
-
|
Buy Now | |
element14
from US$0.49
|
-
|
Buy Now | |
Boersig
from US$0.42
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Plating Material | Unplated |
---|---|
Terminal Orientation | Flag |
Pin Diameter | .156in, 3.96mm |
Terminal Type | Shur-Plug |
Overall Length | .7in, 17.6mm |
Barrel Inside Diameter | .045in, 1.14mm, 3.076mm, .12in |
Accepts Wire Insulation Diameter Range | .098 – .141in, 2.5 – 3.6mm |
Wire Size | .5 – 1.3mm², 20 – 16AWG, 1021 – 2582CMA |
Wire Insulation Diameter (Max) | 3.6mm, .141in |
Material Thickness | .02in, .51mm |
Wire Insulation Support | With |
Heavy Duty | No |
Comment | Reverse Reel, MQC-Application-Reeling |
Packaging Method | Reel |
Packaging Quantity | 2000 |
Wire/Cable Type | Discrete Wire |
Insulated | No |
Barrel Type | Open Barrel |
CRIMP TERMINAL SHUR PLUG REC | TTI Europe |
Wire Splice, Crimp, 16Awg, 1.31Mm2 Rohs Compliant: Yes |Amp Te Connectivity 1-150656-1 | Newark Electronics |
Crimp Terminal 16-20AWG F Strip | Avnet America |
SHUR PLUG .156 DIA REC 20-16 AWG PB | TE Connectivity 1-150656-1 | RS Americas |
SHUR PLUG RECPTACLE | Power and Signal Group |
Where can I find additional details, specifications and documents for a 1-150656-1?
Additional datasheets, footprints and schematics for 1-150656-1 are listed on our Part Details page. You can also find images and similar parts to 1-150656-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-150656-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-150656-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-150656-1 fall under?
The 1-150656-1 is listed under Terminals & Splices > Crimp Wire Pins, Tabs & Ferrules.
Can I view similar or alternative parts?
You can view similar parts to 1-150656-1 when available in the Crimp Wire Pins, Tabs & Ferrules range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-150656-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-150656-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-150656-1 have stock available?
Authorised distributors including TTI Europe, Newark Electronics, Avnet America, RS Americas and element14 have stock available or on a lead time for 1-150656-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-150656-1 often in real-time on the comparison pages.
What if I can't find stock of 1-150656-1?
You can fill out our help required form which you can use to request a quote for 1-150656-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.