Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Plating Material | Unplated |
---|---|
Terminal Type | Button |
Material Thickness | .41mm, .016in |
Wire Size | 20 – 15AWG, .5 – 1.5mm² |
Accepts Wire Insulation Diameter Range | 2.3 – 3.6mm, .091 – .142in |
Comment | Special packaging or reeling, For American Wall Plugs. |
Packaging Method | Reel |
Packaging Quantity | 5000 |
Barrel Type | Open Barrel |
Support Style | Insulation Support |
BUTTON CONTACT AWG20-15 | TTI Europe |
Button Contact 20-16 .0158 X .625 Tpbr |Amp Te Connectivity 1-150504-2 | Newark Electronics |
PIN Contact Crimp Straight Cable Mount | Avnet America |
Where can I find additional details, specifications and documents for a 1-150504-2?
Additional datasheets, footprints and schematics for 1-150504-2 are listed on our Part Details page. You can also find images and similar parts to 1-150504-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-150504-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-150504-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-150504-2 fall under?
The 1-150504-2 is listed under Terminals & Splices > Special Purpose Terminals.
Can I view similar or alternative parts?
You can view similar parts to 1-150504-2 when available in the Special Purpose Terminals range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-150504-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-150504-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-150504-2 have stock available?
Authorised distributors including TTI Europe, Newark Electronics and Avnet America have stock available or on a lead time for 1-150504-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-150504-2 often in real-time on the comparison pages.
What if I can't find stock of 1-150504-2?
You can fill out our help required form which you can use to request a quote for 1-150504-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.