Status: | Unknown |
---|---|
Series: | LUMOTAST 25 Series |
RoHS: | Unknown |
Contact Configuration | 2NC |
---|---|
Switch Operation | Off-On |
Switch Terminals | Quick Connect Solder |
Contact Current Max | 100mA |
Contact Voltage AC Nom | 25V |
Contact Voltage DC Nom | 25V |
Pushbutton Actuator Style | Round |
IP Rating | IP65 |
Product Range | LUMOTAST 25 Series |
Actuator / Cap Colour | Yellow |
Actuator Diameter | 25mm |
Actuator Length | 18.5mm |
Actuator Type | Round |
Colour | Yellow |
Contact Current AC Max | 100mA |
Contact Current DC Max | 100mA |
Contact Voltage AC Max | 25V |
Contact Voltage DC Max | 25V |
IP / NEMA Rating | IP65 |
Switch, Pushbutton, Estop, Lumot | Newark Electronics |
SWITCH, PUSHBUTTON, ESTOP, LUMOT | element14 |
LUMOTAST 25, emergency stop button, 2 NC | RS |
Series LUMOTAST 25 -40 to +80C DPST 100mA Red Lens E-Stop Pushbutton | Future Electronics |
E-Stop Switch, LUMOTAST 25, DPST-NC, ON-OFF, IP65, Pull-Reset, 100mA, 25VAC/DC | RAFI 1.15.154.016/0301 | RS Americas |
Where can I find additional details, specifications and documents for a 1.15.154.016/0301?
Additional datasheets, footprints and schematics for 1.15.154.016/0301 are listed on our Part Details page. You can also find images and similar parts to 1.15.154.016/0301 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1.15.154.016/0301 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1.15.154.016/0301 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1.15.154.016/0301 fall under?
The 1.15.154.016/0301 is listed under Electrical & Lighting > Industrial Automation & Control Gear > Industrial Push Buttons & Control Stations.
Can I view similar or alternative parts?
You can view similar parts to 1.15.154.016/0301 when available in the Industrial Push Buttons & Control Stations range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1.15.154.016/0301 you can contact the distributor directly for product support, shipping queries etc.
Is the 1.15.154.016/0301 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1.15.154.016/0301 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, RS and Future Electronics have stock available or on a lead time for 1.15.154.016/0301.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1.15.154.016/0301 often in real-time on the comparison pages.
What if I can't find stock of 1.15.154.016/0301?
You can fill out our help required form which you can use to request a quote for 1.15.154.016/0301 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.