Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Board-to-Board Configuration | Vertical |
---|---|
Number of Rows | 1 |
Number of Signal Positions | 0 |
Number of Columns | 10 |
Number of Power Positions | 10 |
Number of Positions | 10 |
Row-to-Row Spacing | 0in, 0mm |
Mating & Unmating Configuration | Hot Pluggable |
PCB Mount Orientation | Vertical |
Contact Retention | With |
Contact Mating Area Plating Thickness | 1.27µm, 50µin |
Contact Design | Tuning Fork |
Contact Base Material | Copper Alloy |
Contact Termination Area Plating Thickness | 1.27µm, 50µin |
Contact Current Rating (Max) | 16A |
Contact Termination Area Plating Material | Nickel |
Contact Mating Area Plating Material | Gold |
Width | .669in, 17mm |
PCB Thickness (Recommended) | 1.57mm, .062in |
Height | 11.07mm, .436in |
Length | 40.2mm, 1.58in |
Operating Voltage | 250VAC, 48VDC |
Housing Material | Thermoplastic |
Housing Color | Black |
Centerline (Pitch) | .118in, 3mm |
UL Flammability Rating | UL 94V-0 |
Cable Exit Angle | 180° |
Glow Wire Rating | Standard Part - Not Glow Wire |
VDE Tested | No |
Mating Alignment | With |
Mating Retention | Without |
Panel Mount Feature | Without |
Mating Alignment Type | Keyed, Polarization, Guide Post |
Strain Relief | Without |
Connector Mounting Type | Board Mount |
PCB Mount Retention Type | Action/Compliant Tail |
PCB Mount Retention | With |
PCB Mount Alignment | Without |
Circuit Application | Power |
Packaging Method | Tube, Box & Tube |
Connector & Contact Terminates To | Printed Circuit Board |
Housing Type | Receptacle |
Product Type | Header |
Contact Type | Socket |
Sealable | No |
Connector System | Wire-to-Board |
Termination Post & Tail Length | .175in, 4.45mm |
Termination Method to Printed Circuit Board | Through Hole - Press-Fit |
Operating Temperature Range | -67 – 257°F, -55 – 125°C |
Recpt Assy Mpd 10 Pos Hi Pwr |Amp Te Connectivity 1-1489715-8 | Newark Electronics |
Conn Power RCP 10 POS Solder ST Thru-Hole 10 Terminal 1 Port | Avnet America |
TE | RS Americas |
Where can I find additional details, specifications and documents for a 1-1489715-8?
Additional datasheets, footprints and schematics for 1-1489715-8 are listed on our Part Details page. You can also find images and similar parts to 1-1489715-8 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-1489715-8 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-1489715-8 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-1489715-8 fall under?
The 1-1489715-8 is listed under Connectors > Power Connectors > Rectangular Power > Rectangular Power Connectors.
Can I view similar or alternative parts?
You can view similar parts to 1-1489715-8 when available in the Rectangular Power Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-1489715-8 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-1489715-8 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-1489715-8 have stock available?
Authorised distributors including Newark Electronics, Avnet America and RS Americas have stock available or on a lead time for 1-1489715-8.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-1489715-8 often in real-time on the comparison pages.
What if I can't find stock of 1-1489715-8?
You can fill out our help required form which you can use to request a quote for 1-1489715-8 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.