Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$27.23
Number of Rows | 5 |
---|---|
PCB Mount Orientation | Vertical |
Number of Positions | 160 |
Board-to-Board Configuration | Midplane |
Connector Contact Load Condition | Fully Loaded |
Centerline (Pitch) | .1in, 2.54mm |
Housing Color | Gray |
Housing Material | Glass Filled Polyester |
Connector Mounting Type | Board Mount |
Circuit Application | Signal |
Row-to-Row Spacing | 2.54mm, .1in |
Connector & Contact Terminates To | Printed Circuit Board |
Connector System | Board-to-Board |
Connector & Housing Type | Receptacle |
Operating Temperature Range | -55 – 105°C, -67 – 221°F |
160 ENH EURO LONG REC 17MM ASY Connector System: Board-to-Board Number of Positions: 160 Centerline (Pitch): .1 in Centerline (Pitch): 2.54 mm Number of Rows: 5 Board-to-Board 160 .1" 2.54 mm | Standard Edge Connector | Part Number: 1-148445-5 | Internal Number: 1-148445-5 | .1" | TE Connectivity | TE Store |
160 Enh Euro Long Rec 17Mm Asy Rohs Compliant: Yes |Amp Te Connectivity 1-148445-5 | Newark Electronics |
Conn DIN 41612 RCP 160 POS 2.54mm Solder ST Thru-Hole | Avnet America |
TE | RS Americas |
160 ENH EURO LONG REC 17MM AS | TTI Europe |
Where can I find additional details, specifications and documents for a 1-148445-5?
Additional datasheets, footprints and schematics for 1-148445-5 are listed on our Part Details page. You can also find images and similar parts to 1-148445-5 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-148445-5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-148445-5 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-148445-5 fall under?
The 1-148445-5 is listed under Connectors > PCB Connectors > Card Edge Connectors > Standard Edge Connectors.
Can I view similar or alternative parts?
You can view similar parts to 1-148445-5 when available in the Standard Edge Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-148445-5 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-148445-5 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-148445-5 have stock available?
Authorised distributors including TE Store, Newark Electronics, Avnet America, RS Americas and TTI Europe have stock available or on a lead time for 1-148445-5.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-148445-5 often in real-time on the comparison pages.
What if I can't find stock of 1-148445-5?
You can fill out our help required form which you can use to request a quote for 1-148445-5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.