Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.11
Distributor | Stock | ||
---|---|---|---|
RS Americas
from US$0.11
|
10
in stock
|
Buy Now |
Color | Black |
---|---|
Hermetically Sealed | No |
Material | PVC |
Body Style | Straight |
Body Material | PVC |
For Use With | Subminiature Pin |
Packaging Method | Bag |
Cable Type | RG 179, RG 174 |
Operating Temperature Range | -10 – 75°C, -14 – 167°F |
Strain Relief Boot for use with BNC RF Connectors | TE Connectivity 1-1478997-0 | RS Americas |
Where can I find additional details, specifications and documents for a 1-1478997-0?
Additional datasheets, footprints and schematics for 1-1478997-0 are listed on our Part Details page. You can also find images and similar parts to 1-1478997-0 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-1478997-0 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-1478997-0 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-1478997-0 fall under?
The 1-1478997-0 is listed under Connectors > RF & Coax Connectors > RF & Coax Accessories > RF Connector Boots.
Can I view similar or alternative parts?
You can view similar parts to 1-1478997-0 when available in the RF Connector Boots range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-1478997-0 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-1478997-0 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-1478997-0 have stock available?
Authorised distributors including RS Americas have stock available or on a lead time for 1-1478997-0.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-1478997-0 often in real-time on the comparison pages.
What if I can't find stock of 1-1478997-0?
You can fill out our help required form which you can use to request a quote for 1-1478997-0 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.