Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$5.28
Distributor | Stock | ||
---|---|---|---|
RS
from US$10.67
|
165
in stock
|
Buy Now | |
TTI Europe
from US$5.28
|
1,300
in stock
|
Buy Now | |
TE Store
from US$9.21
|
653
in stock
|
Buy Now | |
Rapid Electronics
from US$5.58
|
422
in stock
|
Buy Now | |
Distrelec
from US$7.33
|
422
in stock
|
Buy Now | |
element14
from US$7.18
|
143
in stock
|
Buy Now | |
Farnell
from US$7.76
|
143
in stock
|
Buy Now | |
Heilind Electronics
from US$10.52
|
75
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$10.52
|
17
in stock
|
Buy Now | |
RS Americas
from US$5.56
|
6
in stock
|
Buy Now | |
Newark Electronics
from US$8.44
|
4
in stock
|
Buy Now | |
Avnet America
from US$6.58
|
-
|
Buy Now | |
Boersig
from US$6.29
|
-
|
Buy Now | |
Richardson RFPD
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Cable Clamp Type | Two-Piece RFI/EMI Shield |
---|---|
Shield Plating Material | Nickel |
Cable Exit Angle | 45 |
Backshell Plating Material | Zinc |
Cable Clamp Material | Die Cast |
Grommets per Set | 4 |
Backshell Material | Zinc |
Number of Positions | 15 |
Cable Insulation Diameter | 4 – 13mm, .158 – .512in |
Cover Flammability Rating | UL 94V-0 |
Screw & Hole Thread Size | 4-40 |
Comment | Kit includes backshells, jackscrews and cable grommets. |
Packaging Quantity | 100 |
Packaging Method | Bag |
Shielded | Yes |
Grommets | With |
Slide Latch | Without |
Shell Size | 2 |
Product Type | Accessory |
Accessory Type | Backshell |
METAL BACKSHELL 15 WAY 45 DE Connector Backshell Product Style: Shielded Connector Backshell Product Type: Backshell Primary Product Material: Zinc Body Orientation: Straight Compatible With Connector Shell Size: 2 Shielded Backshell Zinc Straight | Connector Backshell | Part Number: 1-1478763-5 | Internal Number: 1-1478763-5 | 2 | TE Connectivity | TE Store |
D-Sub Backshells BACKSHELL 15P METAL SIZE 2 | Rapid Electronics |
TE Connectivity D-Sub Backshells BACKSHELL 15P METAL SIZ | Distrelec |
15w r/a die cast backshell | RS |
D-SUB HOOD, DA, 45DEG, ZINC | element14 |
METAL BACKSHELL 15 WAY 45 DE | Heilind Electronics |
ADK Series Series Die Cast Zinc Angled D-sub Conn Backshell 15 Way Strain Relief | TE Connectivity 1-1478763-5 | RS Americas |
D-Sub Hood, Da, 45Deg, Zinc | Newark Electronics |
Connector Accessories 25 POS Backshell/Cable Clamp Die Cast Nickel Finish Shell Size 3 Bulk | Avnet America |
INTERCONNECT ACCESSORY | Richardson RFPD |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Product Range | - |
---|---|
D Sub Shell Size | DA |
Cable Exit Angle | 45° |
Connector Body Material | Metal Body |
SVHC | No SVHC (07-Jul-2017) |
Cable Diameter Max | 13mm |
Colour | Nickel |
Material | Die-cast Metal |
Operating Temperature Max | 120°C |
Operating Temperature Min | -40°C |
Where can I find additional details, specifications and documents for a 1-1478763-5?
Additional datasheets, footprints and schematics for 1-1478763-5 are listed on our Part Details page. You can also find images and similar parts to 1-1478763-5 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-1478763-5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-1478763-5 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-1478763-5 fall under?
The 1-1478763-5 is listed under Connectors > D-Shaped Connectors > D-Sub Accessories > D-Sub Backshells & Clamps.
Can I view similar or alternative parts?
You can view similar parts to 1-1478763-5 when available in the D-Sub Backshells & Clamps range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-1478763-5 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-1478763-5 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-1478763-5 have stock available?
Authorised distributors including TTI Europe, TE Store, Rapid Electronics, Distrelec and RS have stock available or on a lead time for 1-1478763-5.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-1478763-5 often in real-time on the comparison pages.
What if I can't find stock of 1-1478763-5?
You can fill out our help required form which you can use to request a quote for 1-1478763-5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.