Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$2.31
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$2.31
|
No stock
|
Buy Now | |
Chip One Stop
from US$3.83
|
1,513
in stock
|
Buy Now | |
TE Store
from US$5.40
|
240
in stock
|
Buy Now | |
Newark Electronics
from US$3.99
|
-
|
Buy Now | |
Future Electronics
from US$2.81
|
-
|
Buy Now | |
Avnet America
from US$3.58
|
-
|
Buy Now | |
RS Americas
from US$5.62
|
-
|
Buy Now | |
element14
from US$3.06
|
-
|
Buy Now | |
TTI Europe
from US$2.85
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Cable Connector Orientation | Straight |
---|---|
Body Plating Material | Nickel |
Body Material | Brass |
Body Insulation | With |
Number of Positions | 1 |
Port Configuration | Single Port |
Number of Coaxial Contacts | 1 |
RF Connector Center Contact Plating Material | Gold |
RF Connector Center Contact Material | Brass |
Panel Thickness (Recommended) | .062 – .126in, 1.52 – 3.2mm |
RF Connector Mated Outer Diameter (Approximate) | 14.529mm, .572in |
Flange Diameter | 12.6mm, .496in |
Panel Cutout | 8.7 x 9.6mm D-Shape |
Impedance | 75Ω |
Detent | With |
Panel Attachment Style | Front Mount |
Panel Mount Feature Type | Hex Nut |
Connector Mounting Type | Panel |
RF Contact Captivation Method | Solder |
RF Connector Coupling Mechanism | Bayonet |
Operating Frequency | 2GHz |
Flange and Thread Material | ABS |
Grade | Professional |
Dielectric Material | ABS |
Coupling Nut Base Material | Brass |
Lockwasher Material | Mild Steel |
Lockwasher Plating Material | Nickel |
実装方法 | Box |
Packaging Method | Box |
Packaging Quantity | 50 |
Connector System | Cable-to-Panel |
RF Connector Style | Jack |
RF Interface | BNC |
Sealable | No |
Termination Method to Wire & Cable | Solder Terminal |
Operating Temperature Range | -40 – 140°F, -40 – 60°C |
BNC Ins BHSkt 75Ohm Nickel Gold Pltd RF Interface: BNC RF Connector Style: Jack RF Connector Mated Outer Diameter (Approximate): .572 in RF Connector Mated Outer Diameter (Approximate): 14.53 mm Impedance: 75 Ω BNC Jack .572" 14.53 mm | Coax Connector | Part Number: 1-1478048-0 | Internal Number: 1-1478048-0 | TE Connectivity | TE Store |
Bnc Ins Bhskt 75Ohm Nickel Gold Pltd |Greenpar Te Connectivity 1-1478048-0 | Newark Electronics |
BNC Connector Jack, Female Socket 75Ohm Panel Mount Solder Cup | Future Electronics |
Conn BNC RCP 0Hz to 2GHz 75Ohm Solder ST Panel Mount Gold Individual | Avnet America |
BNC Ins BHSkt 75Ohm Nickel Gold Pltd, RF Plugs and Jacks | TE Connectivity 1-1478048-0 | RS Americas |
RF COAXIAL, BNC, STRAIGHT JACK, 75OHM | element14 |
BNC INS BHSKT 75OHM NICKEL | TTI Europe |
Where can I find additional details, specifications and documents for a 1-1478048-0?
Additional datasheets, footprints and schematics for 1-1478048-0 are listed on our Part Details page. You can also find images and similar parts to 1-1478048-0 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-1478048-0 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-1478048-0 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-1478048-0 fall under?
The 1-1478048-0 is listed under Connectors > RF & Coax Connectors > RF Connectors.
Can I view similar or alternative parts?
You can view similar parts to 1-1478048-0 when available in the RF Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-1478048-0 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-1478048-0 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-1478048-0 have stock available?
Authorised distributors including Chip One Stop, TE Store, Newark Electronics, Future Electronics and Avnet America have stock available or on a lead time for 1-1478048-0.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-1478048-0 often in real-time on the comparison pages.
What if I can't find stock of 1-1478048-0?
You can fill out our help required form which you can use to request a quote for 1-1478048-0 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.