Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$2.64
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$2.48
|
No stock
|
Buy Now | |
Rapid Electronics
from US$2.86
|
480
in stock
|
Buy Now | |
Chip One Stop
from US$3.02
|
480
in stock
|
Buy Now | |
Distrelec
from US$2.65
|
480
in stock
|
Buy Now | |
Newark Electronics
from US$2.79
|
-
|
Buy Now | |
Avnet America
from US$2.64
|
-
|
Buy Now | |
RS Americas
from US$3.42
|
-
|
Buy Now | |
TE Store
from US$8.06
|
-
|
Buy Now |
PCB Mount Orientation | Vertical |
---|---|
Number of Positions | 12 |
Number of Rows | 1 |
Contact Mating Area Plating Material Thickness | 100µin, 15µin, 2.54µm |
Mating Post Length | .23in, 5.84mm |
Contact Shape & Form | Square |
Contact Base Material | Brass |
Contact Mating Area Plating Material | Tin, Gold |
PCB Contact Termination Area Plating Material Finish | Bright |
Contact Type | Pin |
PCB Contact Termination Area Plating Material Thickness | 100µin, 2.54µm |
Contact Retention Within Housing | With |
Contact Current Rating (Max) | 3A |
PCB Contact Termination Area Plating Material | Tin |
Row-to-Row Spacing | 2.54mm, .1in |
PCB Thickness (Recommended) | .027 – .08in, .69mm |
Connector Length | 33.02mm, 1.3in |
Connector Height | .535in, 13.59mm |
コネクタの高さ | 13.59mm |
Housing Material | Thermoplastic |
Centerline (Pitch) | 2.54mm, .1in |
Housing Color | Black |
UL Flammability Rating | UL 94V-0 |
PCB Mount Alignment | Without |
PCB Mount Retention | With, Without |
Strain Relief | Without |
Contact Retention Type Within Housing | Locking Lance |
Circuit Application | Signal |
Packaging Method | Tube |
Packaging Quantity | 16 |
実装方法 | Tube |
Header Type | Shrouded |
Connector & Contact Terminates To | Printed Circuit Board |
PCB Connector Assembly Type | PCB Mount Header |
Termination Post & Tail Length | 3.3mm, .13in |
Termination Method to Printed Circuit Board | Through Hole (SMT Compatible) |
Termination Method to Wire & Cable | Crimp |
Operating Temperature Range | -65 – 105°C |
Headers&Wire Housings 12MTE HDR SRST W/PCB TIN | Rapid Electronics |
TE Connectivity 12 MTE HDR SRST W/PCB TIN Board Connector 12 Contact(s) 1 Row(s) Male Straight Solder Terminal Black Insulator | Distrelec |
PIN HEADERS PC BOARD CONNECTORS | Farnell |
12 Mte Hdr Srst W/Pcb Tin |Amp Te Connectivity 1-147750-1 | Newark Electronics |
12 MTE HDR SRST W/PCB TIN | TE Connectivity 1-147750-1 | RS Americas |
Special Order: 12 MTE HDR SRST W/PCB TIN PCB Connector Assembly Type: PCB Mount Header PCB Mount Orientation: Vertical Connector System: Wire-to-Board Number of Positions: 12 Number of Rows: 1 PCB Mount Header Vertical Wire-to-Board 12 | PCB Header & Receptacle | Part Number: 1-147750-1 | Internal Number: 1-147750-1 | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a 1-147750-1?
Additional datasheets, footprints and schematics for 1-147750-1 are listed on our Part Details page. You can also find images and similar parts to 1-147750-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-147750-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-147750-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-147750-1 fall under?
The 1-147750-1 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > Wire-to-Board Headers & Receptacles.
Can I view similar or alternative parts?
You can view similar parts to 1-147750-1 when available in the Wire-to-Board Headers & Receptacles range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-147750-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-147750-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-147750-1 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Distrelec, Farnell and Newark Electronics have stock available or on a lead time for 1-147750-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-147750-1 often in real-time on the comparison pages.
What if I can't find stock of 1-147750-1?
You can fill out our help required form which you can use to request a quote for 1-147750-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.