Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Number of Rows | 2 |
---|---|
Connector Contact Load Condition | Fully Loaded |
Board-to-Board Configuration | Parallel |
Number of Dual Positions | 10 |
PCB Mount Orientation | Vertical |
Number of Positions | 10 |
PCB Contact Termination Area Plating Material | Tin-Lead |
Contact Current Rating (Max) | 3A |
PCB Contact Termination Area Plating Material Thickness | 100µin, 2.54µm |
Contact Type | Socket |
端子の下地めっきの材料 | Nickel |
Contact Underplating Material | Nickel |
Contact Base Material | Phosphor Bronze |
Contact Mating Area Plating Material | Gold |
PCB Contact Termination Area Plating Material Finish | Matte |
Contact Retention Within Housing | With |
Contact Mating Area Plating Material Thickness | .76µm |
Height | .55in, 13.97mm |
PCB Thickness (Recommended) | 1.37 – 1.74mm, .054 – .068in |
Card Slot Depth | .42in, 10.67mm |
Housing Entry Configuration | Both Ends Closed |
Housing Color | Black |
Centerline (Pitch) | .1in, 2.54mm |
Housing Material | Glass Filled Polyester |
UL Flammability Rating | UL 94V-0 |
Panel Mount Feature | Without |
Connector Mounting Type | Board Mount |
PCB Mount Alignment | Without |
Mating Retention | Without |
PCB Mount Retention | With |
PCB Mount Retention Type | Action/Compliant Tail |
Mating Alignment Type | Polarization |
Mating Alignment | With |
Circuit Application | Signal |
Packaging Method | Package |
Packaging Quantity | 306 |
Connector & Housing Type | Receptacle |
Connector & Contact Terminates To | Printed Circuit Board |
Connector System | Board-to-Board |
Row-to-Row Spacing | 5.08mm, .2in |
Termination Post & Tail Length | .125in, 3.18mm |
Termination Method to Printed Circuit Board | Through Hole - Press-Fit |
Operating Temperature Range | -67 – 185°F, -55 – 85°C |
Card Edge Conn, Dual Side, 10Pos, Th | Newark Electronics |
Conn Card Edge SKT 20 POS 2.54mm Press Fit ST Thru-Hole | Avnet America |
Where can I find additional details, specifications and documents for a 1-147490-0?
Additional datasheets, footprints and schematics for 1-147490-0 are listed on our Part Details page. You can also find images and similar parts to 1-147490-0 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-147490-0 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-147490-0 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-147490-0 fall under?
The 1-147490-0 is listed under Connectors > PCB Connectors > Card Edge Connectors > Standard Edge Connectors.
Can I view similar or alternative parts?
You can view similar parts to 1-147490-0 when available in the Standard Edge Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-147490-0 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-147490-0 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-147490-0 have stock available?
Authorised distributors including Newark Electronics and Avnet America have stock available or on a lead time for 1-147490-0.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-147490-0 often in real-time on the comparison pages.
What if I can't find stock of 1-147490-0?
You can fill out our help required form which you can use to request a quote for 1-147490-0 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.