1-147324-8 PCB Connectors by TE Connectivity

19 MTE HDR SRRA SMT.100CL

Status: Active
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$3.00

Distributor Stock
Logo for Newark
Newark
from US$3.34
No stock
Buy Now
Logo for Avnet America
Avnet America
from US$3.00
-
Buy Now
Logo for RS Americas
RS Americas
from US$3.74
-
Buy Now

Specifications

PCB Mount Orientation Right Angle
Number of Rows 1
Number of Positions 19
Contact Type Pin
Contact Base Material Brass
PCB Contact Termination Area Plating Material Tin-Lead
Contact Mating Area Plating Material Tin-Lead
Contact Current Rating (Max) 3A
Row-to-Row Spacing 2.54mm, .1in
Insulation Resistance 5000MΩ
Dielectric Withstanding Voltage (Max) 600V
Termination Resistance 15mΩ
Housing Material Thermoplastic
Housing Color Black
Centerline (Pitch) 2.54mm, .1in
Zugelassene Standards UL E28476, CSA LR7189
Approved Standards CSA LR7189, UL E28476
PCB Mount Retention With
Circuit Application Signal
実装方法 Tape & Reel
Packaging Method Tape & Reel
Connector & Contact Terminates To Printed Circuit Board
PCB Connector Assembly Type PCB Mount Header
Termination Method to Printed Circuit Board Surface Mount
Temperature Rating High
Operating Temperature Range -65 – 105°C

Compatible Parts


Alternative Descriptions

19 Mte Hdr Srra Smt.100Cl |Amp Te Connectivity 1-147324-8 | Newark Electronics
Conn Shrouded Header HDR 19 POS 2.54mm Solder RA SMD T/R | Avnet America
Connector, AMPMODU, 19 Mte Hdr Srra Smt.100Cl | TE Connectivity 1-147324-8 | RS Americas


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 1-147324-8?

Additional datasheets, footprints and schematics for 1-147324-8 are listed on our Part Details page. You can also find images and similar parts to 1-147324-8 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 1-147324-8 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-147324-8 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 1-147324-8 fall under?

The 1-147324-8 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > Wire-to-Board Headers & Receptacles.

Can I view similar or alternative parts?

You can view similar parts to 1-147324-8 when available in the Wire-to-Board Headers & Receptacles range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 1-147324-8 you can contact the distributor directly for product support, shipping queries etc.

Is the 1-147324-8 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 1-147324-8 have stock available?

Authorised distributors including Newark Electronics, Avnet America and RS Americas have stock available or on a lead time for 1-147324-8.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 1-147324-8 often in real-time on the comparison pages.

What if I can't find stock of 1-147324-8?

You can fill out our help required form which you can use to request a quote for 1-147324-8 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay