Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$3.44
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$4.26
|
402
in stock
|
Buy Now | |
Rapid Electronics
from US$3.70
|
418
in stock
|
Buy Now | |
Newark Electronics
from US$4.23
|
402
in stock
|
Buy Now | |
Chip One Stop
from US$3.95
|
402
in stock
|
Buy Now | |
Farnell
from US$7.17
|
340
in stock
|
Buy Now | |
Avnet America
from US$3.44
|
-
|
Buy Now | |
RS Americas
from US$3.83
|
-
|
Buy Now |
Number of Rows | 1 |
---|---|
Number of Positions | 16 |
PCB Mount Orientation | Right Angle |
Contact Base Material | Brass |
PCB Contact Termination Area Plating Material | Tin-Lead |
Contact Type | Pin |
Contact Mating Area Plating Material Thickness | 30µin |
Contact Shape & Form | Square |
Mating Post Length | .23in, 5.84mm |
Contact Current Rating (Max) | 3A |
PCB Contact Termination Area Plating Material Finish | Matte |
PCB Contact Termination Area Plating Material Thickness | 2.54 – 5.08µm, 100 – 200µin |
Contact Mating Area Plating Material | Gold |
Connector Height | 13.59mm, .535in |
Connector Length | 1.8in, 45.72mm |
Row-to-Row Spacing | .1in, 2.54mm |
コネクタの高さ | 13.59mm |
Dielectric Withstanding Voltage (Max) | 600V |
Termination Resistance | 15mΩ |
Insulation Resistance | 5000MΩ |
Housing Material | Thermoplastic |
Centerline (Pitch) | .1in, 2.54mm |
Housing Color | Black |
Zugelassene Standards | UL E28476, CSA LR7189 |
UL Flammability Rating | UL 94V-0 |
Approved Standards | CSA LR7189, UL E28476 |
PCB Mount Alignment | Without |
PCB Mount Retention | With |
Strain Relief | Without |
Mating Retention | With |
Panel Mount Feature | Without |
Circuit Application | Signal |
Comment | Use Keying Tool No. 91417-1 to remove post for keying. |
Packaging Method | Tape & Reel |
Packaging Quantity | 1 |
実装方法 | Tape & Reel |
PCB Connector Assembly Type | PCB Mount Header |
Connector & Contact Terminates To | Printed Circuit Board |
Header Type | Shrouded |
Termination Method to Wire & Cable | Insulation Displacement Crimp (IDC), Crimp |
Termination Method to Printed Circuit Board | Surface Mount |
Termination Post & Tail Length | 3.05mm, .12in |
Operating Temperature Range | -65 – 105°C |
Temperature Rating | High |
Headers&Wire Housings 16 MTE HDR SRRA SMT.100CL | Rapid Electronics |
Headers & Wire Housings 16 Mte Hdr Srra Smt.100Cl |Amp Te Connectivity 1-147323-5 | Newark Electronics |
TE Connectivity 16 MTE HDR SRRA SMT.100CL Board Connector 16 Contact(s) 1 Row(s) Male Right Angle 0.1 inch Pitch Solder Terminal Locking Black Insulator Receptacle | Distrelec |
CONNECTOR, HEADER, 16POS, 1ROW, 2.54MM | Farnell |
Conn Shrouded Header HDR 16 POS 2.54mm Solder RA SMD T/R | Avnet America |
TE | RS Americas |
Status: | Unknown |
---|---|
Series: | AMPMODU MTE Series |
RoHS: | Unknown |
Pitch Spacing | 2.54mm |
---|---|
No. of Contacts | 16Contacts |
Gender | Header |
Product Range | AMPMODU MTE Series |
Contact Termination Type | Surface Mount |
No. of Rows | 1Rows |
Contact Plating | Gold Plated Contacts |
Contact Material | Brass |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a 1-147323-5?
Additional datasheets, footprints and schematics for 1-147323-5 are listed on our Part Details page. You can also find images and similar parts to 1-147323-5 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-147323-5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-147323-5 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-147323-5 fall under?
The 1-147323-5 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > Wire-to-Board Headers & Receptacles.
Can I view similar or alternative parts?
You can view similar parts to 1-147323-5 when available in the Wire-to-Board Headers & Receptacles range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-147323-5 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-147323-5 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-147323-5 have stock available?
Authorised distributors including Rapid Electronics, Newark Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for 1-147323-5.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-147323-5 often in real-time on the comparison pages.
What if I can't find stock of 1-147323-5?
You can fill out our help required form which you can use to request a quote for 1-147323-5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.