Prices starting from US$3.01
Distributor | Starting From | Stock | ||
---|---|---|---|---|
Distrelec | US$3.68 |
459
|
Buy Now | |
Newark Electronics | US$4.05 |
459
|
Buy Now | |
Rapid Electronics | US$3.58 |
459
|
Buy Now | |
Chip One Stop | US$3.70 |
459
|
Buy Now | |
Future Electronics | US$3.70 |
-
|
Buy Now | |
Avnet America | US$3.01 |
-
|
Buy Now | |
RS Americas | US$3.53 |
-
|
Buy Now | |
TE Store | US$9.67 |
-
|
Buy Now | |
Farnell | US$4.89 |
-
|
Buy Now |
Number of Positions | 14 |
---|---|
PCB Mount Orientation | Right Angle |
Number of Rows | 1 |
Contact Type | Pin |
Contact Mating Area Plating Material | Gold |
PCB Contact Termination Area Plating Material Thickness | 2.54 – 5.08µm, 100 – 200µin |
Contact Base Material | Brass |
PCB Contact Termination Area Plating Material | Tin-Lead |
Contact Mating Area Plating Material Thickness | 30µin |
Contact Shape & Form | Square |
Mating Post Length | .23in, 5.84mm |
PCB Contact Termination Area Plating Material Finish | Matte |
Contact Current Rating (Max) | 3A |
Row-to-Row Spacing | 2.54mm, .1in |
Connector Height | .535in, 13.59mm |
Connector Length | 1.6in, 40.64mm |
コネクタの高さ | 13.59mm |
Termination Resistance | 15mΩ |
Insulation Resistance | 5000MΩ |
Dielectric Withstanding Voltage (Max) | 600V |
Housing Color | Black |
Centerline (Pitch) | .1in, 2.54mm |
Housing Material | Thermoplastic |
UL Flammability Rating | UL 94V-0 |
Approved Standards | CSA LR7189, UL E28476 |
Zugelassene Standards | UL E28476, CSA LR7189 |
Mating Retention | With |
PCB Mount Alignment | Without |
Strain Relief | Without |
Panel Mount Feature | Without |
PCB Mount Retention | With |
Circuit Application | Signal |
Comment | Use Keying Tool No. 91417-1 to remove post for keying. |
実装方法 | Tape & Reel |
Packaging Method | Tape & Reel |
Packaging Quantity | 300 |
Header Type | Shrouded |
PCB Connector Assembly Type | PCB Mount Header |
Connector & Contact Terminates To | Printed Circuit Board |
Termination Method to Printed Circuit Board | Surface Mount |
Termination Post & Tail Length | .12in, 3.05mm |
Termination Method to Wire & Cable | Crimp, Insulation Displacement Crimp (IDC) |
Temperature Rating | High |
Operating Temperature Range | -65 – 105°C |
Headers & Wire Housings 14 Mte Hdr Srra Smt.100Cl |Amp Te Connectivity 1-147323-3 | Newark Electronics |
Headers&Wire Housings 14 MTE HDR SRRA SMT.100CL | Rapid Electronics |
TE Connectivity 14 MTE HDR SRRA SMT.100CL Board Connecto | Distrelec |
Conn Shrouded Header HDR 14 POS 2.54mm Solder RA SMD T/R | Avnet America |
TE | RS Americas |
Special Order: 14 MTE HDR SRRA SMT.100CL PCB Connector Assembly Type: PCB Mount Header PCB Mount Orientation: Right Angle Connector System: Wire-to-Board Number of Positions: 14 Number of Rows: 1 PCB Mount Header Right Angle Wire-to-Board 14 | PCB Header & Receptacle | Part Number: 1-147323-3 | Internal Number: 1-147323-3 | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a 1-147323-3?
Additional datasheets, footprints and schematics for 1-147323-3 are listed on our Part Details page. You can also find images and similar parts to 1-147323-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-147323-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-147323-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-147323-3 fall under?
The 1-147323-3 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > Wire-to-Board Headers & Receptacles.
Can I view similar or alternative parts?
You can view similar parts to 1-147323-3 when available in the Wire-to-Board Headers & Receptacles range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-147323-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-147323-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-147323-3 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Future Electronics have stock available or on a lead time for 1-147323-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-147323-3 often in real-time on the comparison pages.
What if I can't find stock of 1-147323-3?
You can fill out our help required form which you can use to request a quote for 1-147323-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.