1-1473074-3 Rectangular Connectors by TE Connectivity

DYNAMIC D2100 REC HSG W/O LOCK

Status: Active
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.32

Distributor Stock
Logo for Distrelec
Distrelec
from US$0.50
55,635
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$0.60
55,635
in stock
Buy Now
Logo for Rapid Electronics
Rapid Electronics
from US$0.50
55,635
in stock
Buy Now
Logo for Chip One Stop
Chip One Stop
from US$0.32
55,635
in stock
Buy Now
Logo for Farnell
Farnell
from US$0.63
44,600
in stock
Buy Now
Logo for Avnet America
Avnet America
from US$0.43
-
Buy Now
Logo for RS Americas
RS Americas
from US$0.58
-
Buy Now
Logo for TE Store
TE Store
from US$0.99
-
Buy Now

Specifications

Number of Cavities 3
Preloaded No
Number of Rows 1
Number of Positions 3
Shunts/Shorting Bars Without
Contact Layout Inline
Multiple Contact Types Without
Contact Type Socket
Width .464in, 11.8mm
Height .787in, 20mm
Length .35in, 8.9mm
Operating Voltage 250VAC, 250VDC
Housing Material Polyester GF
Centerline (Pitch) .098in, 2.5mm
Housing Color Black
Agency/Standard UL, CSA
UL File Number E28476
CSA File Number LR7189
UL Flammability Rating UL 94V-0
CSA Certified Yes
VDE Tested No
CSA Rating Certified
UL Rating Recognized
Connector Mounting Type Cable Mount (Free-Hanging)
Panel Mount No
Panel Mount Feature Without
Circuit Application Signal
For Use With Plug Housing & Header
Halogen Free Yes
Packaging Method Bag
Packaging Quantity 1000
Connector & Contact Terminates To Wire & Cable
Connector Type Housing
Connector System Wire-to-Board, Wire-to-Wire
Connector Style Receptacle
Series Number 2000
Product Type Connector
Sealable No
Glow Wire Rating Standard Part - Not Glow Wire
Operating Temperature Range -55 – 105°C, -67 – 221°F

Compatible Parts


Alternative Descriptions

Headers & Wire Housings Rec Hsg W/O Lock D2100 |Amp Te Connectivity 1-1473074-3 | Newark Electronics
Headers&Wire Housings REC HSG W/O LOCK D2100 | Rapid Electronics
TE Connectivity - AMP Connector DYNAMIC D2100 REC HSG W/O LOCK | Distrelec
PIN AND SOCKET CONNECTOR HOUSINGS | Farnell
Conn Housing RCP 3 POS 2.5mm Crimp ST Cable Mount | Avnet America
TE | RS Americas
Special Order: DYNAMIC D2100 REC HSG W/O LOCK Connector Product Type: Housing Connector & Housing Type: Receptacle Connector System: Wire-to-Board Number of Positions: 3 Centerline (Pitch): .098 in Housing Receptacle Wire-to-Board 3 | Receptacle And Tab Housing: 2.5 Mm Pitch & 250V | Part Number: 1-1473074-3 | Internal Number: 1-1473074-3 | .098" | TE Connectivity | TE Store


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 1-1473074-3?

Additional datasheets, footprints and schematics for 1-1473074-3 are listed on our Part Details page. You can also find images and similar parts to 1-1473074-3 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 1-1473074-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-1473074-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 1-1473074-3 fall under?

The 1-1473074-3 is listed under Connectors > Rectangular Connectors > Rectangular Connector Housings.

Can I view similar or alternative parts?

You can view similar parts to 1-1473074-3 when available in the Rectangular Connector Housings range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 1-1473074-3 you can contact the distributor directly for product support, shipping queries etc.

Is the 1-1473074-3 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 1-1473074-3 have stock available?

Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for 1-1473074-3.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 1-1473074-3 often in real-time on the comparison pages.

What if I can't find stock of 1-1473074-3?

You can fill out our help required form which you can use to request a quote for 1-1473074-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay