Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$5.94
Distributor | Stock | ||
---|---|---|---|
Future Electronics
from US$5.99
|
670
in stock
|
Buy Now | |
Powell Electronics
from US$6.22
|
5,280
in stock
|
Buy Now | |
Rapid Electronics
from US$10.27
|
2,267
in stock
|
Buy Now | |
Chip One Stop
from US$9.76
|
2,267
in stock
|
Buy Now | |
Distrelec
from US$11.03
|
2,267
in stock
|
Buy Now | |
TTI Europe
from US$5.94
|
1,920
in stock
|
Buy Now | |
Farnell
from US$10.64
|
1,815
in stock
|
Buy Now | |
Heilind Electronics
from US$13.60
|
1,755
in stock
|
Buy Now | |
TE Store
from US$11.34
|
1,034
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$13.60
|
526
in stock
|
Buy Now | |
RS Americas
from US$9.49
|
459
in stock
|
Buy Now | |
Avnet America
from US$8.50
|
364
in stock
|
Buy Now | |
element14
from US$9.81
|
180
in stock
|
Buy Now | |
RS
from US$9.80
|
70
in stock
|
Buy Now | |
Newark Electronics
from US$9.36
|
2
in stock
|
Buy Now | |
Avnet Abacus
-
|
1,200
in stock
|
Buy Now | |
Avnet Asia
from US$9.00
|
-
|
Buy Now | |
Boersig
from US$10.62
|
-
|
Buy Now | |
Sager
from US$8.90
|
-
|
Buy Now |
Guide Component Plating Material | Silver |
---|---|
PCB Mount Orientation | Right Angle |
Number of Keys | 0 |
Number of Positions | 1 |
Contact Current Rating (Max) | 1A |
Guide Housing Material | Zinc Alloy |
VITA 41 | No |
VITA 66.1 | No |
VITA 46 | Yes |
Guide Hardware | With |
Connector Mounting Type | Board Mount |
For Use With | VITA 46 3U & 6U 9mm Daughtercard |
Comment | Guide module w/o keying. Guide pin 1469491 series must be oriented to provide proper ESD performance. |
Packaging Quantity | 80 |
Packaging Method | Bag |
実装方法 | Bag |
Connector & Contact Terminates To | Printed Circuit Board |
Backplane Guide Hardware Type | Guide Socket Module |
Connector System | Board-to-Board |
Operating Temperature Range | -55 – 105°C, -67 – 221°F |
High Speed/Modular Connectors GUIDE MOD:NONE | Rapid Electronics |
TE Connectivity - AMP MULTIGIG RT 9MM GUIDE/ESD UNKE | Distrelec |
MULTIGIG GUIDE WITHOUT KEY 9MM | TTI Europe |
GUIDE MODULE, DAUGHTERCARD MODULE | Farnell |
MULTIGIG RT 9MM GUIDE/ESD UNKE Connector Hardware Accessory Type: Guide Socket Module Primary Product Material: Zinc Alloy Operating Temperature (Max): 221 °F Operating Temperature (Max): 105 °C Operating Temperature Range: -55 – 105 °C Guide Socket Module Zinc Alloy | Connector Hardware | Part Number: 1-1469492-9 | Internal Number: 1-1469492-9 | TE Connectivity | TE Store |
MULTIGIG VITA 46 Right Angle Unkeyed Guide Socket Module Accessory | Future Electronics |
AMP Series Guide For Use With VITA 46 3U & 6U 9mm Daughtercard | TE Connectivity 1-1469492-9 | RS Americas |
Connector Accessories Guide Daughter Card Module Zinc Alloy | Avnet America |
GUIDE/ESD, 9MM, NOKEY | element14 |
Guide Module r/a 9mm Vita 46 Multigig | RS |
Guide Module, 9Mm Wide Daughter Card | Newark Electronics |
High Speed / Modular Connectors GUIDE MOD:NONE | Sager |
Where can I find additional details, specifications and documents for a 1-1469492-9?
Additional datasheets, footprints and schematics for 1-1469492-9 are listed on our Part Details page. You can also find images and similar parts to 1-1469492-9 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-1469492-9 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-1469492-9 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-1469492-9 fall under?
The 1-1469492-9 is listed under Connectors > PCB Connectors > Backplane Connectors > Backplane Guide Hardware.
Can I view similar or alternative parts?
You can view similar parts to 1-1469492-9 when available in the Backplane Guide Hardware range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-1469492-9 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-1469492-9 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-1469492-9 have stock available?
Authorised distributors including Powell Electronics, Rapid Electronics, Chip One Stop, Distrelec and TTI Europe have stock available or on a lead time for 1-1469492-9.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-1469492-9 often in real-time on the comparison pages.
What if I can't find stock of 1-1469492-9?
You can fill out our help required form which you can use to request a quote for 1-1469492-9 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.