Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.91
Distributor | Stock | ||
---|---|---|---|
RS
from US$5.11
|
No stock
|
Buy Now | |
Avnet America
from US$2.80
|
2,783
in stock
|
Buy Now | |
TE Store
from US$4.91
|
435
in stock
|
Buy Now | |
Newark Electronics
from US$0.91
|
3
in stock
|
Buy Now | |
Future Electronics
from US$3.51
|
-
|
Buy Now | |
RS Americas
from US$4.66
|
-
|
Buy Now | |
element14
from US$4.17
|
-
|
Buy Now | |
Distrelec
from US$4.71
|
-
|
Buy Now | |
TTI Europe
from US$3.15
|
-
|
Buy Now | |
Farnell
from US$4.00
|
-
|
Buy Now | |
Boersig
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Guide Pin Type | External Thread |
---|---|
Guide Component Plating Material | Silver |
Guide Component Base Material | Zinc Alloy |
Product Length | 24mm |
VITA 41 | No |
VITA 66.1 | No |
VITA 46 | Yes |
Guide Hardware | With |
For Use With | 9mm Guide Module |
Comment | Keyed. |
Packaging Quantity | 1 |
Packaging Method | Package |
実装方法 | Package |
Backplane Guide Hardware Type | Guide Pin |
Connector Accessories External Thread Zinc Alloy Silver | Avnet America |
MULTIGIG RT GUIDEPIN, 9MM 4.20 Connector Hardware Accessory Type: Guide Pin Primary Product Material: Zinc Alloy Hardware Accessory Function: Guide Hardware Guide Pin Zinc Alloy Guide Hardware | Connector Hardware | Part Number: 1-1469491-3 | Internal Number: 1-1469491-3 | TE Connectivity | TE Store |
Guide Pin, 9Mm Wide Backplane Modules | Newark Electronics |
MultiGig guide pin,keyed, 9mm wide,4.2mm | RS |
MINI POWER MODULES: MULTIGIG RT GUIDEPIN, 9MM 4.20 | Future Electronics |
Multi-Gig Series Pin For Use With Backplane Connector | TE Connectivity 1-1469491-3 | RS Americas |
KEYED GUIDE PIN, ZINC ALLOY, CONNECTOR | element14 |
TE Connectivity - AMP MULTIGIG RT GUIDEPIN 9MM 4.20 | Distrelec |
Where can I find additional details, specifications and documents for a 1-1469491-3?
Additional datasheets, footprints and schematics for 1-1469491-3 are listed on our Part Details page. You can also find images and similar parts to 1-1469491-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-1469491-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-1469491-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-1469491-3 fall under?
The 1-1469491-3 is listed under Connectors > PCB Connectors > Backplane Connectors > Backplane Guide Hardware.
Can I view similar or alternative parts?
You can view similar parts to 1-1469491-3 when available in the Backplane Guide Hardware range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-1469491-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-1469491-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-1469491-3 have stock available?
Authorised distributors including Avnet America, TE Store, Newark Electronics, RS and Future Electronics have stock available or on a lead time for 1-1469491-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-1469491-3 often in real-time on the comparison pages.
What if I can't find stock of 1-1469491-3?
You can fill out our help required form which you can use to request a quote for 1-1469491-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.