Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Guide Component Plating Material | Nickel |
---|---|
Guide Component Base Material | Zinc Alloy |
Backplane Guide Location | Front Board |
Contact Mating Area Plating Material | Nickel |
Thread Length | .236in, 6mm |
Mounting Angle | Right Angle |
Comment | Hardware not supplied. |
Backplane Guide Hardware Type | Guide Socket Module |
ATCA Module Code | A |
Guide Module Ra Female |Amp Te Connectivity 1-1469268-1 | Newark Electronics |
High Speed/Modular Conn GUIDE FEM B-PLANE ATCA | Rapid Electronics |
TE Connectivity GUIDE MODULE RA FEMALE High Speed / Modular Connectors GUIDE FEM B-PLANE ATCA | Distrelec |
TE | RS Americas |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Accessory Type | Guide Module |
---|---|
For Use With | ATCA Power Connectors |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a 1-1469268-1?
Additional datasheets, footprints and schematics for 1-1469268-1 are listed on our Part Details page. You can also find images and similar parts to 1-1469268-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-1469268-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-1469268-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-1469268-1 fall under?
The 1-1469268-1 is listed under Connectors > PCB Connectors > Backplane Connectors > Backplane Guide Hardware.
Can I view similar or alternative parts?
You can view similar parts to 1-1469268-1 when available in the Backplane Guide Hardware range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-1469268-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-1469268-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-1469268-1 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and RS Americas have stock available or on a lead time for 1-1469268-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-1469268-1 often in real-time on the comparison pages.
What if I can't find stock of 1-1469268-1?
You can fill out our help required form which you can use to request a quote for 1-1469268-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.