Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$3.94
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$3.94
|
No stock
|
Buy Now | |
Newark Electronics
from US$10.16
|
750
in stock
|
Buy Now | |
Rapid Electronics
from US$7.09
|
750
in stock
|
Buy Now | |
Chip One Stop
from US$6.68
|
750
in stock
|
Buy Now | |
Distrelec
from US$6.50
|
750
in stock
|
Buy Now | |
Avnet America
from US$6.13
|
-
|
Buy Now | |
RS Americas
from US$11.86
|
-
|
Buy Now | |
TE Store
from US$10.59
|
-
|
Buy Now |
PCB Mount Orientation | Vertical |
---|---|
Number of Positions | 64 |
Number of Rows | 2 |
Board-to-Board Configuration | Mezzanine |
Number of Columns | 32 |
Stackable | Yes |
PCB Contact Termination Area Plating Material Thickness | 3.81µm, 150µin |
Contact Mating Area Plating Material | Gold |
Contact Mating Area Plating Material Thickness | 1.27µm, 50µin |
Contact Underplating Material Thickness | 50µin, 1.27µm |
Contact Type | Pin |
Contact Base Material | Phosphor Bronze |
PCB Contact Termination Area Plating Material Finish | Matte |
PCB Contact Termination Area Plating Material | Tin-Lead |
Contact Shape & Form | Single Beam |
Contact Layout | Inline |
Contact Current Rating (Max) | 1A |
Stack Height | 8mm, .315in |
コネクタの高さ | 6.35mm |
Connector Height | 6.35mm, .249in |
Connector Width | 150in, 3.81mm |
Connector Length | 1.347in, 34.22mm |
Insulation Resistance | 2MΩ |
Operating Voltage | 250VAC |
Centerline (Pitch) | 1mm, .039in |
Housing Material | Matte |
Housing Color | Black |
Mating Entry Location | Top |
Agency/Standard | CSA, UL |
Industry Standard | IEEE 1386 |
CSA File Number | LR7189 |
CSA Certified | Yes |
UL Rating | Listed |
UL Flammability Rating | UL 94V-0 |
UL File Number | E28476 |
PCB Mount Retention Type | None |
Mating Alignment | Without |
PCB Mount Alignment | With |
Mating Retention | Without |
PCB Mount Alignment Type | Locating Posts |
PCB Mount Retention | Without |
Mating Alignment Type | None |
Assembly Process Feature | Pick and Place Cover |
Circuit Application | Signal |
実装方法 | Tape & Reel |
Packaging Method | Tape & Reel |
Packaging Quantity | 500 |
Connector & Contact Terminates To | Printed Circuit Board |
PCB Connector Assembly Type | PCB Mount Header |
Sealable | No |
Connector System | Board-to-Board |
Differential Signaling | Yes |
Termination Method to Printed Circuit Board | Surface Mount |
Operating Temperature Range | -55 – 110°C, -67 – 230°F |
Connectors 1Fhp 64 50A/P S C S08 |Amp Te Connectivity 1-146897-1 | Newark Electronics |
Connectors 1FHP 64 50A/P S C S08 | Rapid Electronics |
TE Connectivity 1FHP 64 50A/P S C S08 Telecom and Datacom Connector 64 Contact(s) Male Straight Solder Terminal Locking Plug | Distrelec |
Conn IEEE 1386 PL 64 POS 1mm Solder ST SMD T/R | Avnet America |
1FHP,64,50A/P, S,C, S08 | TE Connectivity 1-146897-1 | RS Americas |
Special Order: 1FHP,64,50A/P,S,C,S08 PCB Connector Assembly Type: PCB Mount Header PCB Mount Orientation: Vertical Connector System: Board-to-Board Number of Positions: 64 Centerline (Pitch): 1 mm PCB Mount Header Vertical Board-to-Board 64 | Free Height Plug Connector: Board-Board & Vertical & 64 & 1Mm | Part Number: 1-146897-1 | Internal Number: 1-146897-1 | 1 mm | TE Store |
PLUG, 1MM, SH-8MM, 64WAY | Farnell |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Product Range | - |
---|---|
No. of Contacts | 64Contacts |
Gender | Plug |
Pitch Spacing | 1mm |
Contact Termination Type | Surface Mount |
No. of Rows | 2Rows |
Row Pitch | 3.3mm |
Contact Plating | Gold Plated Contacts |
Contact Material | Phosphor Bronze |
Contact Termination | Surface Mount Vertical |
Where can I find additional details, specifications and documents for a 1-146897-1?
Additional datasheets, footprints and schematics for 1-146897-1 are listed on our Part Details page. You can also find images and similar parts to 1-146897-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-146897-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-146897-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-146897-1 fall under?
The 1-146897-1 is listed under Connectors > PCB Connectors > Board-to-Board Connectors > Board-to-Board Headers & Receptacles.
Can I view similar or alternative parts?
You can view similar parts to 1-146897-1 when available in the Board-to-Board Headers & Receptacles range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-146897-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-146897-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-146897-1 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Avnet America have stock available or on a lead time for 1-146897-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-146897-1 often in real-time on the comparison pages.
What if I can't find stock of 1-146897-1?
You can fill out our help required form which you can use to request a quote for 1-146897-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.