1-146763-4 PCB Connectors by TE Connectivity

15 MODII VRT SR CE 100

Status: Active
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

No distributors results available

Specifications

Connector Profile Standard
Stackable Yes
Number of Rows 1
Number of Positions 15
PCB Mount Orientation Vertical
Contact Type Socket
Contact Layout Inline
Contact Current Rating (Max) 2A
Contact Shape & Form Short Point
PCB Contact Termination Area Plating Material Tin-Lead
Contact Base Material Phosphor Bronze
Contact Mating Area Plating Material Tin-Lead
PCB Contact Termination Area Plating Material Finish Bright
PCB Contact Termination Area Plating Material Thickness 150 – 300µin
Contact Mating Area Plating Material Finish Bright
Contact Protection Type Closed Entry Housing
Contact Mating Area Plating Material Thickness 150 – 300µin
Connector Height 3.56mm, .14in
コネクタの高さ 3.56mm
PCB Thickness (Recommended) 1.4 – 2.4mm, .055 – .094in
Operating Voltage 333VAC
Insulation Resistance 5000MΩ
Dielectric Withstanding Voltage (Max) 750Vrms
Mating Entry Location Top
Housing Material Polyester - GF
Centerline (Pitch) 2.54mm, .1in
Housing Color Black
Approved Standards CSA LR7189, UL E28476
UL Flammability Rating UL 94V-0
Zugelassene Standards CSA LR7189, UL E28476
PCB Mount Retention Without
Solder Process Feature Board Standoff
Comment To obtain the minimum mating post length, add 0.51 [.020] (not including the post lead in chamfer) to the maximum point-of-contact dimension., TE recommends mating gold or duplex plated headers with duplex plated receptacle assemblies.
Packaging Method Tube, Box & Tube
Packaging Quantity 52
実装方法 Box & Tube, Tube
Applied Pressure Standard
Sealable No
PCB Connector Assembly Type PCB Mount Receptacle
Connector & Contact Terminates To Printed Circuit Board
Termination Post & Tail Length 2.92mm, .115in
Termination Method to Printed Circuit Board Through Hole - Solder
Operating Temperature Range -65 – 125°C
High Temperature Compatible No


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 1-146763-4?

Additional datasheets, footprints and schematics for 1-146763-4 are listed on our Part Details page. You can also find images and similar parts to 1-146763-4 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 1-146763-4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-146763-4 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 1-146763-4 fall under?

The 1-146763-4 is listed under Connectors > PCB Connectors > Board-to-Board Connectors > Board-to-Board Headers & Receptacles.

Can I view similar or alternative parts?

You can view similar parts to 1-146763-4 when available in the Board-to-Board Headers & Receptacles range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 1-146763-4 you can contact the distributor directly for product support, shipping queries etc.

Is the 1-146763-4 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 1-146763-4 have stock available?

There is no stock from authorised distributors for 1-146763-4.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 1-146763-4 often in real-time on the comparison pages.

What if I can't find stock of 1-146763-4?

You can fill out our help required form which you can use to request a quote for 1-146763-4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay