1-146505-1 PCB Connectors by TE Connectivity

22 MODII HDR DRST UNSHRD STKG

Status: Active
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$2.68

Distributor Stock
Logo for Farnell
Farnell
from US$6.78
No stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$2.68
-
Buy Now
Logo for RS Americas
RS Americas
from US$3.01
-
Buy Now
Logo for Avnet America
Avnet America
-
-
Buy Now

Specifications

Number of Rows 2
Number of Positions 22
PCB Mount Orientation Vertical
Stackable Yes
Mating Post Length .109in, 2.79mm
PCB Contact Termination Area Plating Material Finish Bright
Contact Base Material Brass
PCB Contact Termination Area Plating Material Tin-Lead
Contact Shape & Form Square
Contact Type Pin
Contact Mating Area Plating Material Finish Bright
PCB Contact Termination Area Plating Material Thickness 100 – 200µin
Contact Mating Area Plating Material Thickness 100 – 200µin
Contact Mating Area Plating Material Tin-Lead
Contact Current Rating (Max) 3A
Stack Height 1.1in, 27.94mm
Row-to-Row Spacing 2.54mm, .1in
Insulation Resistance 5000MΩ
Centerline (Pitch) .1in, 2.54mm
Housing Material Thermoplastic
Housing Color Black
Zugelassene Standards UL E28476, CSA LR7189
Approved Standards CSA LR7189, UL E28476
UL Flammability Rating UL 94V-0
PCB Mount Retention Without
Assembly Process Feature None
Connector & Contact Terminates To Printed Circuit Board
PCB Connector Assembly Type PCB Mount Header
Termination Post & Tail Length 3.05mm, .12in
Termination Method to Printed Circuit Board Through Hole - Solder
Operating Temperature Range -65 – 125°C

Alternative Descriptions

22 Modii Hdr Drst Unshrd Stkg |Amp Te Connectivity 1-146505-1 | Newark Electronics
Connector, AMPMODU, 22 Modii Hdr Drst Unshrd Stkg | TE Connectivity 1-146505-1 | RS Americas
Conn Board Stacker HDR 22 POS 2.54mm Solder ST Thru-Hole | Avnet America


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 1-146505-1?

Additional datasheets, footprints and schematics for 1-146505-1 are listed on our Part Details page. You can also find images and similar parts to 1-146505-1 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 1-146505-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-146505-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 1-146505-1 fall under?

The 1-146505-1 is listed under Connectors > PCB Connectors > Board-to-Board Connectors > Board-to-Board Headers & Receptacles.

Can I view similar or alternative parts?

You can view similar parts to 1-146505-1 when available in the Board-to-Board Headers & Receptacles range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 1-146505-1 you can contact the distributor directly for product support, shipping queries etc.

Is the 1-146505-1 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 1-146505-1 have stock available?

Authorised distributors including Newark Electronics, RS Americas, Farnell and Avnet America have stock available or on a lead time for 1-146505-1.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 1-146505-1 often in real-time on the comparison pages.

What if I can't find stock of 1-146505-1?

You can fill out our help required form which you can use to request a quote for 1-146505-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay