Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
PCB Mount Orientation | Vertical |
---|---|
Number of Positions | 30 |
Stackable | Yes |
Number of Rows | 2 |
Contact Mating Area Plating Material | Gold |
Contact Base Material | Brass |
Contact Mating Area Plating Material Thickness | 15µin |
PCB Contact Termination Area Plating Material | Tin-Lead |
Contact Shape & Form | Square |
Mating Post Length | .33in, 8.38mm |
Contact Type | Pin |
PCB Contact Termination Area Plating Material Thickness | 100 – 200µin |
Contact Current Rating (Max) | 3A |
Stack Height | 17.78mm, .7in |
Row-to-Row Spacing | .1in, 2.54mm |
Insulation Resistance | 5000MΩ |
Housing Color | Black |
Centerline (Pitch) | 2.54mm, .1in |
Housing Material | Thermoplastic |
UL Flammability Rating | UL 94V-0 |
Approved Standards | UL E28476, CSA LR7189 |
Zugelassene Standards | CSA LR7189, UL E28476 |
PCB Mount Retention | Without |
Assembly Process Feature | None |
Packaging Quantity | 50 |
実装方法 | Carton |
Packaging Method | Carton |
Connector & Contact Terminates To | Printed Circuit Board |
PCB Connector Assembly Type | PCB Mount Header |
Termination Post & Tail Length | .1in, 2.54mm |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Operating Temperature Range | -65 – 125°C |
30 Modii Hdr Drst Unshrd Stkg Rohs Compliant: No |Amp Te Connectivity 1-146500-5 | Newark Electronics |
Connector, AMPMODU, 30 Modii Hdr Drst Unshrd Stkg | TE Connectivity 1-146500-5 | RS Americas |
Conn Board Stacker HDR 30 POS 2.54mm Solder ST Thru-Hole | Avnet America |
Where can I find additional details, specifications and documents for a 1-146500-5?
Additional datasheets, footprints and schematics for 1-146500-5 are listed on our Part Details page. You can also find images and similar parts to 1-146500-5 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-146500-5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-146500-5 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-146500-5 fall under?
The 1-146500-5 is listed under Connectors > PCB Connectors > Board-to-Board Connectors > Board-to-Board Headers & Receptacles.
Can I view similar or alternative parts?
You can view similar parts to 1-146500-5 when available in the Board-to-Board Headers & Receptacles range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-146500-5 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-146500-5 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-146500-5 have stock available?
Authorised distributors including Newark Electronics, RS Americas, Farnell and Avnet America have stock available or on a lead time for 1-146500-5.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-146500-5 often in real-time on the comparison pages.
What if I can't find stock of 1-146500-5?
You can fill out our help required form which you can use to request a quote for 1-146500-5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.