Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$17.71
Distributor | Stock | ||
---|---|---|---|
RS
from US$20.68
|
400
in stock
|
Buy Now | |
TTI Europe
from US$19.36
|
400
in stock
|
Buy Now | |
Newark Electronics
from US$26.73
|
72
in stock
|
Buy Now | |
element14
from US$34.21
|
72
in stock
|
Buy Now | |
Farnell
from US$29.90
|
72
in stock
|
Buy Now | |
Avnet America
from US$17.71
|
-
|
Buy Now | |
RS Americas
from US$25.44
|
-
|
Buy Now | |
TE Store
from US$38.07
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Weight | 3oz |
---|---|
Insulation Special Features | 1500V Initial Surge Withstand Voltage between Contacts & Coil |
Terminal Type | PCB-SMT |
Contact Plating Material | Gold |
Contact Arrangement | 1 Form C (CO) |
Contact Number of Poles | 1 |
Contact Material | Nickel |
Contact Current Class | 0 – 2 A |
Contact Current Rating | 2A |
Width | .295in, 7.5mm |
Dimensions (L x W x H) (Approximate) | 14.9 x 7.5 x 10.5mm, .586 x .295 x .413in |
Length | 14.9in |
Height | 10.5mm, .413in |
Height Class (Mechanical) | 10 – 11 mm |
Length Class (Mechanical) | 14 – 16 mm |
Width Class (Mechanical) | 6 – 8 mm |
Contact Limiting Breaking Current | 2A |
Coil Power Rating (DC) | 140mW |
Coil Magnetic System | Bistable, 2 Coils |
Voltage Standing Wave Ration (HF Parameter) | 1.07 @ 100MHz, 1.45 @ 900MHz |
Coil Power Rating Class | 50 – 300 mW |
Coil Type | Bistable, 2 Coils |
Contact Voltage Rating | 220VDC, 250VAC |
Contact Limiting Continuous Current | 2A |
Actuating System | DC |
Insulation Initial Resistance | 1000000MΩ |
Coil Voltage Rating | 5VAC |
Contact Limiting Making Current | 2A |
Contact Switching Voltage (Max) | 220VDC, 250VAC |
Insulation Initial Dielectric Between Open Contacts | 600Vrms |
Contact Limiting Short-Time Current | 2A |
Insulation Initial Dielectric Between Coil/Contact Class | 500 – 1000 V |
Coil Resistance | 178Ω |
Insulation Initial Dielectric Between Contacts and Coil | 1000Vrms |
Mounting Type | Printed Circuit Board |
Performance Type | Standard |
Additional Features | Gull Wing |
Packaging Method | Reel, Box & Carton |
Relay Type | HF6 Relay |
Product Type | Relay |
Insertion Loss (HF Parameter) | -.15dB @ 3GHz, -.8dB @ 6GHz, -.05dB @ 900MHz |
Isolation (HF Parameter) | -60dB @ 3GHz, -80dB @ 900MHz, -30dB @ 6GHz |
Environmental Ambient Temperature (Max) | 85°F, 85°C |
Environmental Category of Protection | RTIII |
Environmental Ambient Temperature Class | 70 – 85°C |
Relay Signal RF 5VDC Bistable 2 coils | RS |
SIGNAL RELAY SPDT 2A 5V | TTI Europe |
General Purpose Relay, Hf6 Series, High Frequency, Latching Single Coil, Spdt, 5 Vdc, 2 A Rohs Compliant: Yes |Te Connectivity 1-1462052-7 | Newark Electronics |
RELAY, SPDT, 250VAC, 220VDC, 2A | element14 |
Electromechanical Relay SPDT 2A 5VDC 178Ohm Surface Mount | Avnet America |
TE | RS Americas |
HF6 93=50OHM140MW 5V BIST 2COIL Contact Voltage Rating: 220 VDC Contact Voltage Rating: 250 VAC Coil Power Rating DC: 140 mW Isolation (HF Parameter): -80dB @ 900MHz -60dB @ 3GHz -30dB @ 6GHz Insertion Loss (HF Parameter): -.05dB @ 900MHz -.8dB @ 6GHz -.15dB @ 3GHz Axicom Hf Relay 6Ghz | 220 VDC 250 VAC 140 mW -80dB @ 900MHz | Part Number: 1-1462052-7 | Internal Number: 1-1462052-7 | Alias Number: HF6 93 | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a 1-1462052-7?
Additional datasheets, footprints and schematics for 1-1462052-7 are listed on our Part Details page. You can also find images and similar parts to 1-1462052-7 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-1462052-7 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-1462052-7 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-1462052-7 fall under?
The 1-1462052-7 is listed under Relays, Contactors & Switches > Relays > Signal Relays.
Can I view similar or alternative parts?
You can view similar parts to 1-1462052-7 when available in the Signal Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-1462052-7 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-1462052-7 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-1462052-7 have stock available?
Authorised distributors including RS, TTI Europe, Newark Electronics, element14 and Farnell have stock available or on a lead time for 1-1462052-7.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-1462052-7 often in real-time on the comparison pages.
What if I can't find stock of 1-1462052-7?
You can fill out our help required form which you can use to request a quote for 1-1462052-7 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.