Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$2.14
Distributor | Stock | ||
---|---|---|---|
RS
from US$4.50
|
No stock
|
Buy Now | |
TTI Europe
from US$2.14
|
10,000
in stock
|
Buy Now | |
Newark Electronics
from US$3.52
|
-
|
Buy Now | |
Future Electronics
from US$3.57
|
-
|
Buy Now | |
Avnet America
from US$3.16
|
-
|
Buy Now | |
RS Americas
from US$4.43
|
-
|
Buy Now | |
Sager
from US$4.25
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Weight | .026oz, .75g |
---|---|
Insulation Special Features | 2000V Initial Surge Withstand Voltage Between Contacts & Coil |
Terminal Type | PCB-SMT |
Contact Arrangement | 2 Form C (2 CO) |
Contact Plating Material | Gold |
Contact Special Features | Bifurcated/Twin Contacts |
Contact Current Class | 0 – 5 A |
Contact Number of Poles | 2 |
Contact Current Rating | 5A |
Contact Material | AgNi+Au |
Height | .222in, 5.65mm |
Width | 6mm, .236in |
Length | .393in, 10mm |
Dimensions (L x W x H) (Approximate) | .393 x .236 x .222in, 10 x 6 x 5.65mm |
Length Class (Mechanical) | 0 – 10 mm |
Width Class (Mechanical) | 0 – 6 mm |
Height Class (Mechanical) | 0 – 6 mm |
Coil Resistance | 203Ω |
Coil Power Rating Class | 50 – 300 mW |
Coil Power Rating (DC) | 100mW |
Insulation Initial Dielectric Between Adjacent Contacts | 750Vrms |
Voltage Standing Wave Ration (HF Parameter) | 1.06 @ 100MHz, 1.49 @ 900Mhz |
Contact Limiting Making Current | 5A |
Contact Voltage Rating | 220VDC, 250VAC |
Coil Voltage Rating | 5VDC |
Insulation Initial Dielectric Between Contacts and Coil | 1500Vrms |
Coil Type | Bistable |
Contact Limiting Short-Time Current | 5A |
Insulation Initial Resistance | 1000000MΩ |
Contact Switching Load (Min) | .1mA @ .0001V |
Coil Magnetic System | Bistable, 1 Coil |
Contact Switching Voltage (Max) | 220VDC, 250VAC |
Contact Limiting Breaking Current | 5A |
Actuating System | DC |
Insulation Initial Dielectric Between Coil/Contact Class | 1000 V – 1500 VA |
Contact Limiting Continuous Current | 5A |
Insulation Initial Dielectric Between Open Contacts | 750Vrms |
Mounting Type | Printed Circuit Board |
Performance Type | High Current |
Additional Features | Gull Wing |
Packaging Method | Reel |
Product Type | Relay |
Relay Type | IM Relay |
Isolation (HF Parameter) | -18.8dB @ 900MHz, -37dB @ 100MHz |
Insertion Loss (HF Parameter) | -.33dB @ 900MHz, -.03dB @ 100MHz |
Termination Type | Surface Mount |
Environmental Ambient Temperature (Max) | 185°F, 85°C |
Environmental Ambient Temperature Class | 70 – 85°C |
Operating Temperature Range | -40 – 85°C |
Environmental Category of Protection | RTV |
SIGNAL RELAY 4.5V 5A 2FORMC | TTI Europe |
SMT Relay,Signal,high sens,5A,DPDT, | RS |
Im42Dgr=Im Relay 100Mw 4.5V Bis Rohs Compliant: Yes |Axicom Te Connectivity 1-1462039-9 | Newark Electronics |
IM Series 5 VAC 5 A 2 Form C PCB Surface Mount Relays | Future Electronics |
Electromechanical Relay DPDT 5A 4.5VDC 203Ohm Surface Mount | Avnet America |
TE | RS Americas |
Low Signal Relays - PCB IM42DGR=IM RELAY 100MW 4.5V BI | Sager |
Where can I find additional details, specifications and documents for a 1-1462039-9?
Additional datasheets, footprints and schematics for 1-1462039-9 are listed on our Part Details page. You can also find images and similar parts to 1-1462039-9 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-1462039-9 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-1462039-9 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-1462039-9 fall under?
The 1-1462039-9 is listed under Relays, Contactors & Switches > Relays > Signal Relays.
Can I view similar or alternative parts?
You can view similar parts to 1-1462039-9 when available in the Signal Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-1462039-9 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-1462039-9 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-1462039-9 have stock available?
Authorised distributors including TTI Europe, RS, Newark Electronics, Future Electronics and Avnet America have stock available or on a lead time for 1-1462039-9.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-1462039-9 often in real-time on the comparison pages.
What if I can't find stock of 1-1462039-9?
You can fill out our help required form which you can use to request a quote for 1-1462039-9 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.