1-1462038-6 Relays by TE Connectivity

IM06NS=IM RELAY 140 MW 12 V

Status: Active
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$1.25

Distributor Stock
Logo for RS
RS
from US$2.28
9,323
in stock
Buy Now
Logo for Rapid Electronics
Rapid Electronics
from US$2.19
48,247
in stock
Buy Now
Logo for Distrelec
Distrelec
from US$1.99
37,000
in stock
Buy Now
Logo for Chip One Stop
Chip One Stop
from US$1.25
11,247
in stock
Buy Now
Logo for TTI Europe
TTI Europe
from US$1.91
8,000
in stock
Buy Now
Logo for Farnell
Farnell
from US$2.08
8,000
in stock
Buy Now
Logo for element14
element14
from US$3.20
536
in stock
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
32,000
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$2.18
-
Buy Now
Logo for Future Electronics
Future Electronics
from US$1.95
-
Buy Now
Logo for Avnet America
Avnet America
from US$1.72
-
Buy Now
Logo for RS Americas
RS Americas
from US$2.97
-
Buy Now
Logo for Boersig
Boersig
from US$2.31
-
Buy Now

Specifications

Insulation Special Features 2500V Initial Surge Withstand Voltage between Contacts & Coil
Weight .026oz, .75g
Contact Special Features Bifurcated/Twin Contacts
Contact Current Rating 2A
Contact Material PdRu+Au
Contact Current Class 0 – 2 A
Terminal Type PCB-THT
Contact Arrangement 2 Form C (2 CO)
Contact Number of Poles 2
Contact Plating Material Gold
Height .228in, 5.8mm
Height Class (Mechanical) 0 – 6 mm
Width Class (Mechanical) 0 – 6 mm
Width 5.7mm, .224in
Length 10mm, .393in
Length Class (Mechanical) 0 – 10 mm
Dimensions (L x W x H) (Approximate) 10 x 5.7 x 5.8mm, .393 x .236 x .228in
Coil Voltage Rating 12VDC
Insulation Initial Dielectric Between Contacts and Coil 1800Vrms
Coil Power Rating (DC) 140mW
Coil Power Rating Class 50 – 300 mW
Voltage Standing Wave Ration (HF Parameter) 1.06 @ 100MHz, 1.49 @ 900Mhz
Contact Voltage Rating 220VDC, 250VAC
Coil Magnetic System Monostable, DC, Polarized
Insulation Initial Dielectric Between Coil/Contact Class 1500 V – 2500 VA
Contact Limiting Making Current 2A
Coil Resistance 1029Ω
Insulation Initial Resistance 1000000MΩ
Coil Type Monostable
Contact Limiting Short-Time Current 2A
Contact Limiting Continuous Current 2A
Contact Limiting Breaking Current 2A
Insulation Initial Dielectric Between Open Contacts 1000Vrms
Contact Switching Voltage (Max) 220VDC, 250VAC
Insulation Initial Dielectric Between Adjacent Contacts 1000Vrms
Actuating System DC
Contact Switching Load (Min) .1mA @ .0001V
Mounting Type Printed Circuit Board
Performance Type Standard
Additional Features Narrow
Packaging Method Tube
Relay Type IM Relay
Product Type Relay
Isolation (HF Parameter) -37dB @ 100MHz, -18.8dB @ 900MHz
Insertion Loss (HF Parameter) -.03dB @ 100MHz, -.33dB @ 900MHz
Termination Type Through Hole
Environmental Ambient Temperature (Max) 185°F, 85°C
Environmental Category of Protection RTV
Operating Temperature Range -40 – 85°C
Environmental Ambient Temperature Class 70 – 85°C

Alternative Descriptions

Low Signal Relays-PCB DPDT 12V 2FORMC 2C/O | Rapid Electronics
TE Connectivity IM06NS IM RELAY 140 MW 12 V RF Relay 2 F | Distrelec
Relay PCB DPDT 2C/O 12VDC 2A | RS
SIGNAL RELAY 12V 2A 2CO THT | TTI Europe
SIGNAL RELAY, DPDT, 12VDC, 2A, TH | Farnell
RELAY, SIGNAL, DPDT, 250VAC, 220VDC, 2A | element14
Electromechanical Relay DPDT 2A 12VDC 1.029KOhm Through Hole | Avnet Abacus
Relay, Signal, Dpdt, 12Vdc, 2A, Tht | Newark Electronics
RELAY 140 MW 12 V | Future Electronics
DPDT PCB Mount Relay Through Hole, 2 A, 12V dc | TE Connectivity 1-1462038-6 | RS Americas


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 1-1462038-6?

Additional datasheets, footprints and schematics for 1-1462038-6 are listed on our Part Details page. You can also find images and similar parts to 1-1462038-6 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 1-1462038-6 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-1462038-6 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 1-1462038-6 fall under?

The 1-1462038-6 is listed under Relays, Contactors & Switches > Relays > Signal Relays.

Can I view similar or alternative parts?

You can view similar parts to 1-1462038-6 when available in the Signal Relays range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 1-1462038-6 you can contact the distributor directly for product support, shipping queries etc.

Is the 1-1462038-6 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 1-1462038-6 have stock available?

Authorised distributors including Rapid Electronics, Distrelec, Chip One Stop, RS and TTI Europe have stock available or on a lead time for 1-1462038-6.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 1-1462038-6 often in real-time on the comparison pages.

What if I can't find stock of 1-1462038-6?

You can fill out our help required form which you can use to request a quote for 1-1462038-6 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay