1-1462038-4 Relays by TE Connectivity

IM04NS=IM RELAY 140 MW 6 V

Status: Active
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$1.71

Distributor Stock
Logo for Farnell
Farnell
from US$2.21
No stock
Buy Now
Logo for Chip One Stop
Chip One Stop
from US$2.18
2,000
in stock
Buy Now
Logo for Avnet America
Avnet America
from US$1.96
-
Buy Now
Logo for RS Americas
RS Americas
from US$2.39
-
Buy Now
Logo for TTI Europe
TTI Europe
from US$1.71
-
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now

Specifications

Insulation Special Features 2500V Initial Surge Withstand Voltage between Contacts & Coil
Weight .75g, .026oz
Contact Plating Material Gold
Contact Current Class 0 – 2 A
Contact Number of Poles 2
Contact Current Rating 2A
Contact Special Features Bifurcated/Twin Contacts
Contact Arrangement 2 Form C (2 CO)
Contact Material PdRu+Au
Terminal Type PCB-THT
Width .224in, 5.7mm
Width Class (Mechanical) 0 – 6 mm
Height Class (Mechanical) 0 – 6 mm
Dimensions (L x W x H) (Approximate) .393 x .236 x .228in, 10 x 5.7 x 5.8mm
Length .393in, 10mm
Length Class (Mechanical) 0 – 10 mm
Height .228in, 5.8mm
Coil Magnetic System Monostable, DC, Polarized
Contact Limiting Making Current 2A
Coil Resistance 257Ω
Insulation Initial Resistance 1000000MΩ
Coil Type Monostable
Contact Limiting Short-Time Current 2A
Contact Limiting Continuous Current 2A
Contact Limiting Breaking Current 2A
Contact Switching Voltage (Max) 220VDC, 250VAC
Contact Switching Load (Min) .1mA @ .0001V
Contact Voltage Rating 250VAC, 220VDC
Actuating System DC
Insulation Initial Dielectric Between Adjacent Contacts 1000Vrms
Insulation Initial Dielectric Between Open Contacts 1000Vrms
Insulation Initial Dielectric Between Coil/Contact Class 1500 V – 2500 VA
Coil Power Rating (DC) 140mW
Coil Voltage Rating 6VDC
Insulation Initial Dielectric Between Contacts and Coil 1800Vrms
Coil Power Rating Class 50 – 300 mW
Voltage Standing Wave Ration (HF Parameter) 1.06 @ 100MHz, 1.49 @ 900Mhz
Mounting Type Printed Circuit Board
Performance Type Standard
Additional Features Narrow
Packaging Method Tube
Relay Type IM Relay
Product Type Relay
Isolation (HF Parameter) -18.8dB @ 900MHz, -37dB @ 100MHz
Insertion Loss (HF Parameter) -.33dB @ 900MHz, -.03dB @ 100MHz
Termination Type Through Hole
Operating Temperature Range -40 – 85°C
Environmental Category of Protection RTV
Environmental Ambient Temperature (Max) 85°C, 185°F
Environmental Ambient Temperature Class 70 – 85°C

Alternative Descriptions

Electromechanical Relay DPDT 2A 6VDC 257Ohm Through Hole | Avnet America
Relay, IM04NS=IM 140 MW 6 V | TE Connectivity 1-1462038-4 | RS Americas
SIGNAL RELAY | TTI Europe


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 1-1462038-4?

Additional datasheets, footprints and schematics for 1-1462038-4 are listed on our Part Details page. You can also find images and similar parts to 1-1462038-4 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 1-1462038-4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-1462038-4 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 1-1462038-4 fall under?

The 1-1462038-4 is listed under Relays, Contactors & Switches > Relays > Signal Relays.

Can I view similar or alternative parts?

You can view similar parts to 1-1462038-4 when available in the Signal Relays range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 1-1462038-4 you can contact the distributor directly for product support, shipping queries etc.

Is the 1-1462038-4 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 1-1462038-4 have stock available?

Authorised distributors including Chip One Stop, Avnet America, RS Americas, TTI Europe and Farnell have stock available or on a lead time for 1-1462038-4.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 1-1462038-4 often in real-time on the comparison pages.

What if I can't find stock of 1-1462038-4?

You can fill out our help required form which you can use to request a quote for 1-1462038-4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay