Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 1-1462037-8 |
Prices starting from US$0.91
Distributor | Stock | ||
---|---|---|---|
Newark
from US$2.50
|
12,536
in stock
|
Buy Now | |
TTI Europe
from US$0.91
|
26,250
in stock
|
Buy Now | |
Rapid Electronics
from US$1.41
|
19,936
in stock
|
Buy Now | |
Future Electronics
from US$2.46
|
18,150
in stock
|
Buy Now | |
Chip One Stop
from US$1.92
|
12,536
in stock
|
Buy Now | |
Farnell
from US$1.95
|
11,000
in stock
|
Buy Now | |
Schukat Electronic
from US$1.16
|
2,525
in stock
|
Buy Now | |
Sager
from US$2.43
|
2,000
in stock
|
Buy Now | |
Powell Electronics
from US$3.03
|
1,800
in stock
|
Buy Now | |
Heilind Electronics
from US$2.91
|
1,107
in stock
|
Buy Now | |
Conrad
from US$4.83
|
963
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$2.91
|
369
in stock
|
Buy Now | |
Avnet Abacus
-
|
99,000
in stock
|
Buy Now | |
Avnet America
-
|
1,645
in stock
|
Buy Now | |
Avnet Asia
from US$1.90
|
-
|
Buy Now | |
Boersig
from US$1.76
|
-
|
Buy Now |
Insulation Special Features | 2500V Initial Surge Withstand Voltage between Contacts & Coil |
---|---|
Weight | .75g, .026oz |
Terminal Type | PCB-THT |
Contact Current Class | 0 – 2 A |
Contact Special Features | Bifurcated/Twin Contacts |
Contact Arrangement | 2 Form C (2 CO) |
Contact Current Rating | 2A |
Contact Number of Poles | 2 |
Contact Material | PdRu+Au |
Contact Plating Material | Gold |
Dimensions (L x W x H) (Approximate) | 10 x 6 x 5.65mm, .393 x .236 x .222in |
Width | 6mm, .222in |
Height | 5.65mm, .228in |
Width Class (Mechanical) | 0 – 6 mm |
Length | 10mm, .393in |
Length Class (Mechanical) | 0 – 10 mm |
Height Class (Mechanical) | 0 – 6 mm |
Contact Voltage Rating | 220VDC, 250VAC |
Coil Magnetic System | Monostable, DC, Polarized |
Coil Voltage Rating | 5VDC |
Contact Limiting Making Current | 2A |
Insulation Initial Resistance | 1000000MΩ |
Coil Type | Monostable |
Contact Limiting Short-Time Current | 2A |
Contact Limiting Continuous Current | 2A |
Contact Limiting Breaking Current | 2A |
Coil Resistance | 178Ω |
Contact Switching Voltage (Max) | 220VDC, 250VAC |
Contact Switching Load (Min) | .1mA @ .0001V |
Actuating System | DC |
Insulation Initial Dielectric Between Adjacent Contacts | 1000Vrms |
Insulation Initial Dielectric Between Open Contacts | 1000Vrms |
Insulation Initial Dielectric Between Coil/Contact Class | 1500 V – 2500 VA |
Coil Power Rating (DC) | 140mW |
Insulation Initial Dielectric Between Contacts and Coil | 1800Vrms |
Coil Power Rating Class | 50 – 300 mW |
Voltage Standing Wave Ration (HF Parameter) | 1.06 @ 100MHz, 1.49 @ 900Mhz |
Mounting Type | Printed Circuit Board |
Performance Type | Standard |
Packaging Method | Tube |
Relay Type | IM Relay |
Product Type | Relay |
Isolation (HF Parameter) | -37dB @ 100MHz, -18.8dB @ 900MHz |
Insertion Loss (HF Parameter) | -.33dB @ 900MHz, -.03dB @ 100MHz |
Termination Type | Through Hole |
Environmental Ambient Temperature (Max) | 85°C, 185°F |
Environmental Ambient Temperature Class | 70 – 85°C |
Operating Temperature Range | -40 – 85°C |
Environmental Category of Protection | RTV |
SIGNAL RELAY 5V 2A 2CO THT | TTI Europe |
High Frequency/RF Relays 5VDC Non-latching Single | Rapid Electronics |
IM Series 2 A DPDT 5 VDC Non Latching PCB Through Hole Signal Relay | Future Electronics |
High Frequency/Rf Relays 5Vdc Non-Latching Single |Amp Te Connectivity 1-1462037-8 | Newark Electronics |
SIGNAL RELAYS | Farnell |
Relay DPDT 2A 5V 178R | Schukat Electronic |
Low Signal Relays - PCB IM03TS=IM RELAY 140MW 5V | Sager |
IM03TS=IM RELAY 140 MW 5 V | Heilind Electronics |
Additional technical information: Sealing class: RTVinsulation (HF-parameter): -18.8dB at 900MHz, -37dB at 100MHzInsulation probe functions: Original standing surge voltage of 2,500 V between contacts & coilContact switch-off current (A): 2contact coating material: Goldcontact switch-on current (A): 2contact limit current (A): 2contact numbers of the poles: 2contact special functions: Goldcontact plug-in contact type: Monostable/DC plug-in connection type: Mono pole-pole-pole-pole-pole-pole stable | Conrad |
Electromechanical Relay DPDT 2A 5VDC 178Ohm Through Hole | Avnet Abacus |
Where can I find additional details, specifications and documents for a 1-1462037-8?
Additional datasheets, footprints and schematics for 1-1462037-8 are listed on our Part Details page. You can also find images and similar parts to 1-1462037-8 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-1462037-8 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-1462037-8 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-1462037-8 fall under?
The 1-1462037-8 is listed under Relays, Contactors & Switches > Relays > Signal Relays.
Can I view similar or alternative parts?
You can view similar parts to 1-1462037-8 when available in the Signal Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-1462037-8 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-1462037-8 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-1462037-8 have stock available?
Authorised distributors including TTI Europe, Rapid Electronics, Future Electronics, Newark Electronics and Chip One Stop have stock available or on a lead time for 1-1462037-8.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-1462037-8 often in real-time on the comparison pages.
What if I can't find stock of 1-1462037-8?
You can fill out our help required form which you can use to request a quote for 1-1462037-8 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.