Status: | Unknown |
---|---|
Series: | FT2 Series |
RoHS: | Compliant |
Distributor | Starting From | Stock | ||
---|---|---|---|---|
Newark | - |
No stock
|
Buy Now |
Coil Voltage | 5VDC |
---|---|
Contact Configuration | DPDT |
Contact Current | 2A |
Product Range | FT2 Series |
Relay Mounting | Through Hole |
Coil Type | DC Monostable |
Relay Terminals | Through Hole |
RoHS Compliant | Yes |
Sgnl Relay Dpdt 250Vac 220Vdc 1.25A Pcb | Newark Electronics |
Where can I find additional details, specifications and documents for a 1-1462035-1?
Additional datasheets, footprints and schematics for 1-1462035-1 are listed on our Part Details page. You can also find images and similar parts to 1-1462035-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-1462035-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-1462035-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-1462035-1 fall under?
The 1-1462035-1 is listed under Switches & Relays > Relays > Signal Relays.
Can I view similar or alternative parts?
You can view similar parts to 1-1462035-1 when available in the Signal Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-1462035-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-1462035-1 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 1-1462035-1 have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for 1-1462035-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-1462035-1 often in real-time on the comparison pages.
What if I can't find stock of 1-1462035-1?
You can fill out our help required form which you can use to request a quote for 1-1462035-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.