Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.66
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.71
|
No stock
|
Buy Now | |
TE Store
from US$1.73
|
13,579
in stock
|
Buy Now | |
Heilind Electronics
from US$0.80
|
10
in stock
|
Buy Now | |
Newark Electronics
from US$1.30
|
7
in stock
|
Buy Now | |
Chip One Stop
from US$1.50
|
7
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.80
|
3
in stock
|
Buy Now | |
Future Electronics
from US$0.71
|
-
|
Buy Now | |
Avnet America
from US$0.66
|
-
|
Buy Now | |
RS Americas
from US$0.74
|
-
|
Buy Now | |
element14
from US$0.71
|
-
|
Buy Now | |
Avnet Asia
from US$0.79
|
-
|
Buy Now | |
Distrelec
from US$0.87
|
-
|
Buy Now | |
Boersig
-
|
-
|
Buy Now | |
Richardson RFPD
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Post Size | .64mm, .025in |
---|---|
Connector Profile | Standard |
Connector Contact Load Condition | Fully Loaded |
PCB Mount Orientation | Vertical |
Number of Positions | 10 |
Number of Rows | 2 |
Contact Current Rating (Max) | 3A |
PCB Contact Termination Area Plating Material | Tin |
Contact Mating Area Plating Material | Tin |
Contact Type | Pin |
Contact Underplating Material | Nickel |
Contact Shape & Form | Square |
Mating Post Length | .23in, 5.84mm |
Contact Base Material | Phosphor Bronze |
端子の下地めっきの材料 | Nickel |
PCB Contact Termination Area Plating Material Thickness | 100 – 200µin |
Contact Mating Area Plating Material Thickness | 100 – 200µin |
PCB Thickness (Recommended) | 1.57mm, .062in |
Row-to-Row Spacing | .1in, 2.54mm |
Dielectric Withstanding Voltage | 750 V |
Operating Voltage | 30VAC |
Centerline (Pitch) | 2.54mm, .1in |
Housing Material | Thermoplastic |
Housing Color | Black |
UL Flammability Rating | UL 94V-0 |
Zugelassene Standards | UL E28476, CSA LR7189 |
Approved Standards | CSA LR7189, UL E28476 |
Panel Mount Feature | Without |
Mating Alignment | Without |
PCB Mount Retention | Without |
Strain Relief | Without |
Packaging Quantity | 42 |
Packaging Method | Package |
実装方法 | Package |
PCB Connector Assembly Type | PCB Mount Header |
Header Type | Breakaway |
Connector & Contact Terminates To | Printed Circuit Board |
Termination Post & Tail Length | 2.29mm |
Termination Method to Printed Circuit Board | Surface Mount |
High Temperature Compatible | Yes |
High Temperature Housing | Yes |
Operating Temperature Range | -65 – 125°C |
10 MODII HDR DRST SFMNT B/A PCB Connector Assembly Type: PCB Mount Header PCB Mount Orientation: Vertical Connector System: Board-to-Board Number of Positions: 10 Number of Rows: 2 PCB Mount Header Vertical Board-to-Board 10 | PCB Header & Receptacle | Part Number: 1-146134-7 | Internal Number: 1-146134-7 | TE Connectivity | TE Store |
Headers & Wire Housings Vt 2X05P .1 230/Smt 10Sn Rohs Compliant: Yes |Amp Te Connectivity 1-146134-7 | Newark Electronics |
AMPMODU 10 Position Dual Row 0.100 inch Vertical Breakaway Header | Future Electronics |
Conn Unshrouded Header HDR 10 POS 2.54mm Solder ST SMD | Avnet America |
PCB Breakaway Header, 10-Pos, 2 Row, Pin, AMPMODU Headers Series | TE Connectivity 1-146134-7 | RS Americas |
CONN, HEADER, 10POS, 2ROW, 2.54MM | element14 |
TE Connectivity - AMP PCB Conn 10 MODII HDR DRST SFMNT B/A | Distrelec |
HEADER | Richardson RFPD |
Where can I find additional details, specifications and documents for a 1-146134-7?
Additional datasheets, footprints and schematics for 1-146134-7 are listed on our Part Details page. You can also find images and similar parts to 1-146134-7 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-146134-7 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-146134-7 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-146134-7 fall under?
The 1-146134-7 is listed under Connectors > PCB Connectors > Multiple Configuration PCB Connectors > Multiple Configuration PCB Headers & Receptacles.
Can I view similar or alternative parts?
You can view similar parts to 1-146134-7 when available in the Multiple Configuration PCB Headers & Receptacles range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-146134-7 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-146134-7 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-146134-7 have stock available?
Authorised distributors including TE Store, Heilind Electronics, Newark Electronics, Chip One Stop and Heilind Electronics Asia have stock available or on a lead time for 1-146134-7.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-146134-7 often in real-time on the comparison pages.
What if I can't find stock of 1-146134-7?
You can fill out our help required form which you can use to request a quote for 1-146134-7 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.