1-146134-6 PCB Connectors by TE Connectivity

06 MODII HDR DRST SFMNT B/A

Status: Active
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.29

Distributor Stock
Logo for Farnell
Farnell
from US$0.30
No stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$0.34
-
Buy Now
Logo for Future Electronics
Future Electronics
from US$0.31
-
Buy Now
Logo for Avnet America
Avnet America
from US$0.29
-
Buy Now
Logo for RS Americas
RS Americas
from US$0.32
-
Buy Now
Logo for TE Store
TE Store
from US$0.55
-
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now

Specifications

Post Size .64mm, .025in
Connector Profile Standard
Connector Contact Load Condition Fully Loaded
Number of Positions 6
PCB Mount Orientation Vertical
Number of Rows 2
Contact Current Rating (Max) 3A
PCB Contact Termination Area Plating Material Tin
Contact Mating Area Plating Material Tin
Contact Shape & Form Square
Contact Type Pin
Contact Underplating Material Nickel
Mating Post Length .23in, 5.84mm
端子の下地めっきの材料 Nickel
Contact Base Material Phosphor Bronze
PCB Contact Termination Area Plating Material Thickness 100 – 200µin
Contact Mating Area Plating Material Thickness 100 – 200µin
PCB Thickness (Recommended) 1.57mm, .062in
Row-to-Row Spacing .1in, 2.54mm
Operating Voltage 30VAC
Dielectric Withstanding Voltage 750 V
Centerline (Pitch) .1in, 2.54mm
Housing Material Thermoplastic
Housing Color Black
Approved Standards CSA LR7189, UL E28476
Zugelassene Standards UL E28476, CSA LR7189
UL Flammability Rating UL 94V-0
Panel Mount Feature Without
Mating Alignment Without
PCB Mount Retention Without
Strain Relief Without
Packaging Method Tube
実装方法 Tube
Packaging Quantity 12
Connector & Contact Terminates To Printed Circuit Board
Header Type Breakaway
PCB Connector Assembly Type PCB Mount Header
Termination Post & Tail Length 2.29mm
Termination Method to Printed Circuit Board Surface Mount
High Temperature Compatible Yes
Operating Temperature Range -65 – 125°C
High Temperature Housing Yes

Alternative Descriptions

06 Modii Hdr Drst Sfmnt B/A Rohs Compliant: Yes |Amp Te Connectivity 1-146134-6 | Newark Electronics
AMPMODU 6 Position Dual Row 0.100 inch Vertical Breakaway Header | Future Electronics
Conn Unshrouded Header HDR 6 POS 2.54mm Solder ST SMD | Avnet America
SOLIS SP SPD22-16COM22-18MIL1761 | TE Connectivity 1-146134-6 | RS Americas
Special Order: 06 MODII HDR DRST SFMNT B/A PCB Connector Assembly Type: PCB Mount Header PCB Mount Orientation: Vertical Connector System: Board-to-Board Number of Positions: 6 Number of Rows: 2 PCB Mount Header Vertical Board-to-Board 6 | PCB Header & Receptacle | Part Number: 1-146134-6 | Internal Number: 1-146134-6 | TE Connectivity | TE Store


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 1-146134-6?

Additional datasheets, footprints and schematics for 1-146134-6 are listed on our Part Details page. You can also find images and similar parts to 1-146134-6 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 1-146134-6 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-146134-6 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 1-146134-6 fall under?

The 1-146134-6 is listed under Connectors > PCB Connectors > Multiple Configuration PCB Connectors > Multiple Configuration PCB Headers & Receptacles.

Can I view similar or alternative parts?

You can view similar parts to 1-146134-6 when available in the Multiple Configuration PCB Headers & Receptacles range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 1-146134-6 you can contact the distributor directly for product support, shipping queries etc.

Is the 1-146134-6 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 1-146134-6 have stock available?

Authorised distributors including Newark Electronics, Future Electronics, Avnet America, RS Americas and TE Store have stock available or on a lead time for 1-146134-6.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 1-146134-6 often in real-time on the comparison pages.

What if I can't find stock of 1-146134-6?

You can fill out our help required form which you can use to request a quote for 1-146134-6 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay