1-146132-3 PCB Connectors by TE Connectivity

15 MODII HDR SR SFMNT B/A .100

Status: Active
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$1.32

Distributor Stock
Logo for Farnell
Farnell
from US$1.32
No stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$1.46
-
Buy Now
Logo for RS Americas
RS Americas
from US$1.52
-
Buy Now
Logo for Avnet America
Avnet America
-
-
Buy Now

Specifications

Connector Profile Standard
Post Size .025in, .64mm
PCB Mount Orientation Vertical
Number of Positions 15
Number of Rows 1
Connector Contact Load Condition Fully Loaded
Contact Underplating Material Nickel
Contact Type Pin
端子の下地めっきの材料 Nickel
PCB Contact Termination Area Plating Material Tin-Lead
Contact Shape & Form Square
Mating Post Length .23in, 5.84mm
Contact Base Material Phosphor Bronze
PCB Contact Termination Area Plating Material Thickness 100 – 200µin
Contact Mating Area Plating Material Thickness 100 – 200µin
Contact Mating Area Plating Material Tin-Lead
Contact Current Rating (Max) 3A
PCB Thickness (Recommended) .062in, 1.57mm
Row-to-Row Spacing 2.54mm, .1in
Operating Voltage 30VAC
Dielectric Withstanding Voltage 750 V
Housing Material LCP (Liquid Crystal Polymer), LCP-GF (Liquid Crystal Polymer)
Centerline (Pitch) .1in, 2.54mm
Housing Color Black
Approved Standards CSA LR7189, UL E28476
Zugelassene Standards CSA LR7189, UL E28476
UL Flammability Rating UL 94V-0
Mating Alignment Without
PCB Mount Retention Without
Strain Relief Without
Panel Mount Feature Without
Packaging Quantity 14
実装方法 Tube
Packaging Method Tube
Connector & Contact Terminates To Printed Circuit Board
PCB Connector Assembly Type PCB Mount Header
Header Type Breakaway
Termination Method to Printed Circuit Board Surface Mount
Termination Post & Tail Length 2.29mm
High Temperature Compatible Yes
Operating Temperature Range -65 – 125°C
High Temperature Housing Yes

Alternative Descriptions

15 Modii Hdr Sr Sfmnt B/A .100 |Amp Te Connectivity 1-146132-3 | Newark Electronics
TE | RS Americas
Conn Unshrouded Header HDR 15 POS 2.54mm Solder RA Thru-Hole | Avnet America


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 1-146132-3?

Additional datasheets, footprints and schematics for 1-146132-3 are listed on our Part Details page. You can also find images and similar parts to 1-146132-3 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 1-146132-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-146132-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 1-146132-3 fall under?

The 1-146132-3 is listed under Connectors > PCB Connectors > Multiple Configuration PCB Connectors > Multiple Configuration PCB Headers & Receptacles.

Can I view similar or alternative parts?

You can view similar parts to 1-146132-3 when available in the Multiple Configuration PCB Headers & Receptacles range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 1-146132-3 you can contact the distributor directly for product support, shipping queries etc.

Is the 1-146132-3 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 1-146132-3 have stock available?

Authorised distributors including Newark Electronics, RS Americas, Farnell and Avnet America have stock available or on a lead time for 1-146132-3.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 1-146132-3 often in real-time on the comparison pages.

What if I can't find stock of 1-146132-3?

You can fill out our help required form which you can use to request a quote for 1-146132-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay