Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.96
Connector Profile | Standard |
---|---|
Post Size | .025in, .64mm |
Number of Positions | 15 |
Number of Rows | 1 |
Connector Contact Load Condition | Fully Loaded |
PCB Mount Orientation | Vertical |
Contact Current Rating (Max) | 3A |
Contact Type | Pin |
Contact Underplating Material | Nickel |
Mating Post Length | .23in, 5.84mm |
Contact Shape & Form | Square |
Contact Mating Area Plating Material Thickness | 30µin |
PCB Contact Termination Area Plating Material | Tin-Lead |
端子の下地めっきの材料 | Nickel |
Contact Mating Area Plating Material | Gold |
PCB Contact Termination Area Plating Material Thickness | 100 – 200µin |
Contact Base Material | Phosphor Bronze |
PCB Thickness (Recommended) | 1.57mm, .062in |
Row-to-Row Spacing | 2.54mm, .1in |
Operating Voltage | 30VAC |
Dielectric Withstanding Voltage | 750 V |
Centerline (Pitch) | 2.54mm, .1in |
Housing Material | LCP-GF (Liquid Crystal Polymer), LCP (Liquid Crystal Polymer) |
Housing Color | Black |
Approved Standards | UL E28476, CSA LR7189 |
Zugelassene Standards | CSA LR7189, UL E28476 |
UL Flammability Rating | UL 94V-0 |
Strain Relief | Without |
Panel Mount Feature | Without |
Mating Alignment | Without |
PCB Mount Retention | Without |
実装方法 | Tube |
Packaging Method | Tube |
Packaging Quantity | 14 |
Header Type | Breakaway |
Connector & Contact Terminates To | Printed Circuit Board |
PCB Connector Assembly Type | PCB Mount Header |
Termination Post & Tail Length | 2.29mm |
Termination Method to Printed Circuit Board | Surface Mount |
High Temperature Compatible | Yes |
High Temperature Housing | Yes |
Operating Temperature Range | -65 – 125°C |
15 Modii Hdr Sr Sfmnt B/A .100 |Amp Te Connectivity 1-146128-3 | Newark Electronics |
TE Connectivity 15 MODII HDR SR SFMNT B/A .100 Board Connector 15 Contact(s) 1 Row(s) Male Straight 0.1 inch Pitch Solder Terminal Black Insulator Receptacle | Distrelec |
Conn Unshrouded Header HDR 15 POS 2.54mm Solder ST SMD | Avnet America |
TE | RS Americas |
Status: | Unknown |
---|---|
Series: | AMPMODU Series |
RoHS: | Unknown |
Pitch Spacing | 2.54mm |
---|---|
No. of Contacts | 15Contacts |
Gender | Header |
Product Range | AMPMODU Series |
Contact Termination Type | Surface Mount |
No. of Rows | 1Rows |
Contact Plating | Gold Plated Contacts |
Contact Material | Phosphor Bronze |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a 1-146128-3?
Additional datasheets, footprints and schematics for 1-146128-3 are listed on our Part Details page. You can also find images and similar parts to 1-146128-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-146128-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-146128-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-146128-3 fall under?
The 1-146128-3 is listed under Connectors > PCB Connectors > Multiple Configuration PCB Connectors > Multiple Configuration PCB Headers & Receptacles.
Can I view similar or alternative parts?
You can view similar parts to 1-146128-3 when available in the Multiple Configuration PCB Headers & Receptacles range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-146128-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-146128-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-146128-3 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Avnet America have stock available or on a lead time for 1-146128-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-146128-3 often in real-time on the comparison pages.
What if I can't find stock of 1-146128-3?
You can fill out our help required form which you can use to request a quote for 1-146128-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.