Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.19
Distributor | Stock | ||
---|---|---|---|
Avnet America
from US$0.19
|
-
|
Buy Now |
Mating Tab Width | 4.8mm, .188in |
---|---|
Mating Tab Thickness | .031in, .8mm |
Contact Termination Area Plating Material | Tin (Sn) |
Interface Plating | Tin (Sn) |
Terminal & Splice Type | Tab |
PCB Hole Diameter | 1.29mm, .05in |
Tab Length | 17.6mm, .692in |
Agency/Standard | IEC 664/664A (DIN VDE 0110) |
Customer Preferred Contact | No |
Terminal Transmits | 0 – 24 A (Low Power) |
Packaging Quantity | 15000 |
Packaging Method | Reel |
Sealable | No |
Termination Method | Press-Fit |
Operating Temperature Range | -40 – 125°C, -40 – 125°F |
AMP1-1452719-3 | Avnet America |
Where can I find additional details, specifications and documents for a 1-1452719-3?
Additional datasheets, footprints and schematics for 1-1452719-3 are listed on our Part Details page. You can also find images and similar parts to 1-1452719-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-1452719-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-1452719-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-1452719-3 fall under?
The 1-1452719-3 is listed under Terminals & Splices > Automotive, Truck, Bus, & Off-Road Terminals.
Can I view similar or alternative parts?
You can view similar parts to 1-1452719-3 when available in the Automotive, Truck, Bus, & Off-Road Terminals range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-1452719-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-1452719-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-1452719-3 have stock available?
Authorised distributors including Avnet America have stock available or on a lead time for 1-1452719-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-1452719-3 often in real-time on the comparison pages.
What if I can't find stock of 1-1452719-3?
You can fill out our help required form which you can use to request a quote for 1-1452719-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.