Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Mating Tab Width | 2.8mm, .11in |
---|---|
Contact Termination Area Plating Material | Tin (Sn) |
Mating Tab Thickness | .8mm, .031in |
Interface Plating | Tin (Sn) |
Terminal & Splice Type | Tab |
PCB Hole Diameter | 1.35mm, .053in |
Tab Length | .586in, 14.9mm |
Agency/Standard | IEC 664/664A (DIN VDE 0110) |
Customer Preferred Contact | No |
Terminal Transmits | 0 – 24 A (Low Power) |
Packaging Quantity | 23000 |
Packaging Method | Reel |
Sealable | No |
Termination Method | Press-Fit |
Operating Temperature Range | -40 – 257°F, -40 – 125°C |
Tab Terminal Tab 2.03mm Tin Over Nickel Reel | Avnet America |
Where can I find additional details, specifications and documents for a 1-1452688-4?
Additional datasheets, footprints and schematics for 1-1452688-4 are listed on our Part Details page. You can also find images and similar parts to 1-1452688-4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-1452688-4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-1452688-4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-1452688-4 fall under?
The 1-1452688-4 is listed under Terminals & Splices > Automotive, Truck, Bus, & Off-Road Terminals.
Can I view similar or alternative parts?
You can view similar parts to 1-1452688-4 when available in the Automotive, Truck, Bus, & Off-Road Terminals range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-1452688-4 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-1452688-4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-1452688-4 have stock available?
Authorised distributors including Avnet America, Power and Signal Group and Avnet Abacus have stock available or on a lead time for 1-1452688-4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-1452688-4 often in real-time on the comparison pages.
What if I can't find stock of 1-1452688-4?
You can fill out our help required form which you can use to request a quote for 1-1452688-4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.