Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
Color | Pastel Green |
---|---|
Connector Code | N |
Number of Rows | 0 |
Number of Positions | 1 |
Mating Pin Diameter | .5mm, .02in |
Contact Current Rating (Max) | 1A |
Nominal Voltage Architecture | 800V |
Circuit Application | Signal |
Connector Style | Housing for male terminals |
Connector System | Cable-to-Cable |
Hybrid Connector | No |
Primary Locking Feature | Integrated in Housing |
Connector & Contact Terminates To | Wire & Cable |
Sealable | No |
Operating Temperature Range | -40 – 85°C, -40 – 185°F |
Where can I find additional details, specifications and documents for a 1-1452581-4?
Additional datasheets, footprints and schematics for 1-1452581-4 are listed on our Part Details page. You can also find images and similar parts to 1-1452581-4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-1452581-4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-1452581-4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-1452581-4 fall under?
The 1-1452581-4 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive, Truck, Bus, & Off-Road Housings.
Can I view similar or alternative parts?
You can view similar parts to 1-1452581-4 when available in the Automotive, Truck, Bus, & Off-Road Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-1452581-4 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-1452581-4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-1452581-4 have stock available?
There is no stock from authorised distributors for 1-1452581-4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-1452581-4 often in real-time on the comparison pages.
What if I can't find stock of 1-1452581-4?
You can fill out our help required form which you can use to request a quote for 1-1452581-4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.