Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
Body Material | PBT GF |
---|---|
Cable Exit Angle | 180° |
Color | Orange |
Connector Code | M |
Number of Positions | 2 |
Number of Rows | 1 |
Mating Pin Diameter | .5mm, .02in |
Height | .433in, 11mm |
Width | 17.4mm, .685in |
Length | 26mm, 1.024in |
Centerline (Pitch) | .315in, 8mm |
Polarized | Yes |
Mounting Feature | Without |
Terminal Position Assurance | Yes |
Primary Locking Feature | Integrated in Housing |
Sealable | No |
Connector System | Wire-to-Wire |
Connector Style | Housing for male terminals |
Hybrid Connector | No |
Operating Temperature Range | -40 – 185°F, -40 – 85°C |
Where can I find additional details, specifications and documents for a 1-1452480-3?
Additional datasheets, footprints and schematics for 1-1452480-3 are listed on our Part Details page. You can also find images and similar parts to 1-1452480-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-1452480-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-1452480-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-1452480-3 fall under?
The 1-1452480-3 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive, Truck, Bus, & Off-Road Housings.
Can I view similar or alternative parts?
You can view similar parts to 1-1452480-3 when available in the Automotive, Truck, Bus, & Off-Road Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-1452480-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-1452480-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-1452480-3 have stock available?
There is no stock from authorised distributors for 1-1452480-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-1452480-3 often in real-time on the comparison pages.
What if I can't find stock of 1-1452480-3?
You can fill out our help required form which you can use to request a quote for 1-1452480-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.