Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 3100121 |
Number of Positions | 1 |
---|---|
Side Protected | No |
Contact Underplating Material | Nickel |
Contact Width | .039in, 1mm |
Contact Working Range (High) | .039in, 1mm |
Contact Base Material | Copper Alloy |
Contact Length | .138in, 3.5mm |
端子の下地めっきの材料 | Nickel |
Point of Contact Area Plating Material | Gold |
Contact Working Range (Low) | .051in, 1.3mm |
Contact Current Rating (Max) | 1.5A |
Uncompressed Height | 1.4mm, .055in |
Circuit Application | Signal |
実装方法 | Tape & Reel |
Packaging Quantity | 5000 |
Packaging Method | Tape & Reel |
Connector System | Board-to-Board |
Scalable | No |
Spring Finger Type | Preloaded - Box-Clip |
Connector & Contact Terminates To | Printed Circuit Board |
Sealable | No |
Operating Temperature Range | -40 – 185°F, -40 – 85°C |
Shield Finger 1410 |Amp Te Connectivity 1-1447360-1 | Newark Electronics |
TE | RS Americas |
Special Order: SHIELD FINGER 1410 PCB Spring Contact | Part Number: 1-1447360-1 | Internal Number: 1-1447360-1 | Alias Number: 3100121 | TE Connectivity | TE Store |
Connector Accessories Spring Finger | Avnet America |
Where can I find additional details, specifications and documents for a 1-1447360-1?
Additional datasheets, footprints and schematics for 1-1447360-1 are listed on our Part Details page. You can also find images and similar parts to 1-1447360-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-1447360-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-1447360-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-1447360-1 fall under?
The 1-1447360-1 is listed under Connectors > PCB Connectors > Board-to-Board Connectors > PCB Spring Contacts.
Can I view similar or alternative parts?
You can view similar parts to 1-1447360-1 when available in the PCB Spring Contacts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-1447360-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-1447360-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-1447360-1 have stock available?
Authorised distributors including Newark Electronics, RS Americas, TE Store and Avnet America have stock available or on a lead time for 1-1447360-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-1447360-1 often in real-time on the comparison pages.
What if I can't find stock of 1-1447360-1?
You can fill out our help required form which you can use to request a quote for 1-1447360-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.