1-1445715-0 Power Connectors by TE Connectivity

75A HSG SUBASY RED

Status: Active
Series: -
RoHS: Unknown
View Datasheet Manufacturer Site View Pricing & Stock

Exclusive Discount Available | Get off orders of when using code at the Farnell checkout.
Distributor Stock
Logo for Powell Electronics Powell Electronics
3,600 units
Buy Now
Logo for TE Store TE Store
1,152 units
Buy Now
Logo for Onlinecomponents.com Onlinecomponents.com
1,105 units
Buy Now
Logo for Master Electronics Master Electronics
1,105 units
Buy Now
Logo for Electro Sonic Electro Sonic
1,105 units
Buy Now
Logo for Newark Electronics Newark Electronics
120 units
Buy Now
Logo for element14 element14
120 units
Buy Now
Logo for Avnet Europe Avnet Europe
No stock
Buy Now
Logo for Avnet America Avnet America
No stock
Buy Now
Logo for Arrow Electronics Arrow Electronics
No stock
Buy Now
Logo for Boersig Boersig
No stock
Buy Now
View Full Pricing & Stock Comparison

Specifications

Row-to-Row Spacing 0mm, 0in
Number of Rows 1
Number of Positions 1
Contact Retention Without
Wire Size 25656 – 27629CMA, 13 – 14mm²
Height 17.15mm, .675in
Width 17.15mm, .675in
Length 1.89in, 48mm
Operating Voltage 600VAC, 600VDC
Housing Color Red
Housing Material Polycarbonate
UL Flammability Rating UL 94V-0
UL Rating Recognized
Agency/Standard Number E28476
Glow Wire Rating Standard Part - Not Glow Wire
Agency/Standard UL
Panel Mount Feature Without
Connector Mounting Type Cable Mount (Free-Hanging)
Circuit Application Power
Packaging Quantity 300
Packaging Method Box
Connector & Contact Terminates To Wire & Cable
Sealable No
Product Type Housing
Contact Type Tab
Connector System Wire-to-Wire
Housing Type Plug/Receptacle
Wire Type Stranded
Termination Method to Wire & Cable Crimp
Wire/Cable Type Discrete Wire
Operating Temperature Range -20 – 105°C, -4 – 221°F

Alternative Descriptions

75A HSG SUBASY RED Rectangular Power Connector Type: Housing Connector & Housing Type: Plug Receptacle Connector System: Wire-to-Wire Number of Positions: 1 Sealable: No Housing Plug Wire-to-Wire | Rectangular Power Connector | Part Number: 1-1445715-0 | Internal Number: 1-1445715-0 | TE Connectivity | TE Store
PLUG/RCPT CONN HOUSING, POLYCARBONATE | Newark Electronics
Conn Power M 1 POS Crimp ST Cable Mount 1 Terminal 1 Port | Avnet Europe

More Parts in Rectangular Power Connectors


Featured content from Farnell

1-1445715-0 Connectors by Unknown

PLUG/RCPT CONN HOUSING POLYCARBONATE
Status: Unknown
Series: Power Series 75 Series
RoHS: Unknown
View Datasheet Manufacturer Site View Pricing & Stock

Specifications

Product Range Power Series 75 Series
Gender Plug Receptacle
No. of Positions 1Ways
Pitch Spacing -
For Use With AMP Power Series 647877-1 Pin & Socket Contacts
SVHC No SVHC (27-Jun-2018)

Frequently Asked Questions

Where can I find additional details, specifications and documents for a 1-1445715-0?

Additional datasheets, footprints and schematics for 1-1445715-0 are listed on our Part Details page. You can also find images and similar parts to 1-1445715-0 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 1-1445715-0 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-1445715-0 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 1-1445715-0 fall under?

The 1-1445715-0 is listed under Connectors > Power Connectors > Rectangular Power > Rectangular Power Connectors.

Can I view similar or alternative parts?

You can view similar parts to 1-1445715-0 when available in the Rectangular Power Connectors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 1-1445715-0 you can contact the distributor directly for product support, shipping queries etc.

Is the 1-1445715-0 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 1-1445715-0 have stock available?

Authorised distributors including Powell Electronics, TE Store, Onlinecomponents.com, Master Electronics and Electro Sonic have stock available or on a lead time for 1-1445715-0.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 1-1445715-0 often in real-time on the comparison pages.

What if I can't find stock of 1-1445715-0?

You can fill out our help required form which you can use to request a quote for 1-1445715-0 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay