1-1445049-1 Part Information

Details for 1-1445049-1 by TE Connectivity

Connectors>Power Connectors>Rectangular Power>Rectangular Power Connectors

Part Downloads

Part Specifications

Number of Rows 1
Number of Positions 11
Multiple Contact Types Without
Contact Layout Inline
Contact Retention Without
Insulation Diameter (Max) 1.52mm
Width 3.86mm
Length 33.85mm
Height 16.89mm
Operating Voltage 250VAC, 250VDC
Housing Material Nylon 66/6
Housing Color Black
UL Flammability Rating UL 94V-0
Centerline (Pitch) .118in, 3mm
Agency/Standard UL, CSA
CSA Rating Certified
CSA File Number LR7189
Glow Wire Rating Standard Part - Not Glow Wire
VDE Tested Yes
Agency/Standard Number E28476
UL Rating Recognized
Mating Retention With
Strain Relief Without
Mating Retention Type Locking Tab
Mating Alignment Type Polarization
Mating Alignment With
Connector Mounting Type Cable Mount (Free-Hanging)
Circuit Application Power & Signal
Packaging Quantity 800
Packaging Method Tray
Housing Type Plug
Connector System Wire-to-Wire
Sealable No
Connector & Contact Terminates To Wire & Cable
Contact Type Pin
Product Type Housing
Termination Method to Wire & Cable Crimp
Operating Temperature Range -40 – 221°F, -40 – 105°C
RoHS Compliant Not applicable for solder process capability
Status: Active
Product Code: A310
Global Product Line: 239
GPL Description: Appliances

Compatible Parts

Alternative Part Descriptions

  • FREE HANG SNGL ROW HSG 11 POS ROHS COMPLIANT: YES | Newark Electronics
  • Conn Housing PL 11 POS 3mm ST | Avnet America
  • Conn Housing PL 11 POS 3mm ST | Avnet Europe

Frequently Asked Questions

Where can I find additional details, specifications and documents for a 1-1445049-1?

Additional datasheets, footprints and schematics for 1-1445049-1 are listed in our Part Details tab. You can also find the 1-1445049-1 image and similar parts on this details page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 1-1445049-1 in the Pricing & Inventory tab next to part details. You can view 1-1445049-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 1-1445049-1 fall under?

The 1-1445049-1 is listed under Connectors > Power Connectors > Rectangular Power > Rectangular Power Connectors.

Can I view similar or alternative parts?

You can view similar parts to 1-1445049-1 when available in the Rectangular Power Connectors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 1-1445049-1 you can contact the distributor directly for product support, shipping queries etc.

Is the 1-1445049-1 RoHS compliant?

Yes. This part has been flagged as RoHS Compliant.

Which authorised distributors for 1-1445049-1 have stock available?

Authorised distributors including Newark Electronics, Avnet America and Avnet Europe have stock available or on a lead time for 1-1445049-1.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 1-1445049-1 often in real-time on the comparison pages.

What if I can't find stock of 1-1445049-1?

You can fill out our help required form which you can use to request a quote for 1-1445049-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

Viewing Distributors for 1-1445049-1

Loading...
Loading Results for 1-1445049-1
We use cookies to improve your experience. See our privacy policy.
Okay