Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Number of Rows | 1 |
---|---|
Number of Positions | 11 |
Contact Retention | Without |
Insulation Diameter (Max) | 1.52mm |
Length | 33.85mm |
Wire Size | 100.5 – 1022CMA, .051 – .517mm², 30 – 20AWG |
Width | 3.86mm |
Height | 16.89mm |
Operating Voltage | 250VAC, 250VDC |
Housing Material | Nylon 66/6 |
Centerline (Pitch) | 3mm, .118in |
UL Flammability Rating | UL 94V-0 |
Housing Color | Black |
Glow Wire Rating | Standard Part - Not Glow Wire |
Agency/Standard Number | E28476 |
UL Rating | Recognized |
Agency/Standard | UL, CSA |
CSA Rating | Certified |
VDE Tested | Yes |
CSA File Number | LR7189 |
Mating Alignment Type | Polarization |
Connector Mounting Type | Cable Mount (Free-Hanging) |
Strain Relief | Without |
Mating Alignment | With |
Panel Mount Feature | With |
Mating Retention | With |
Circuit Application | Power & Signal |
Packaging Quantity | 800 |
Packaging Method | Bag |
Connector & Contact Terminates To | Wire & Cable |
Sealable | No |
Contact Type | Pin |
Connector System | Wire-to-Panel, Wire-to-Wire |
Product Type | Housing |
Housing Type | Plug |
Termination Method to Wire & Cable | Crimp |
Operating Temperature Range | -40 – 221°F, -40 – 105°C |
Pin & Socket Connectors Plug Sngl Pnl Mnt 11 |Amp Te Connectivity 1-1445048-1 | Newark Electronics |
Conn Housing PL 11 POS 3mm ST | Avnet America |
Status: | Unknown |
---|---|
Series: | Micro MATE-N-LOK Series |
RoHS: | Unknown |
Product Range | Micro MATE-N-LOK Series |
---|---|
Gender | Plug |
No. of Positions | 11Ways |
Pitch Spacing | 3mm |
For Use With | AMP Micro MATE-N-LOK Series Pin Contacts |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a 1-1445048-1?
Additional datasheets, footprints and schematics for 1-1445048-1 are listed on our Part Details page. You can also find images and similar parts to 1-1445048-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-1445048-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-1445048-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-1445048-1 fall under?
The 1-1445048-1 is listed under Connectors > Power Connectors > Rectangular Power > Rectangular Power Connectors.
Can I view similar or alternative parts?
You can view similar parts to 1-1445048-1 when available in the Rectangular Power Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-1445048-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-1445048-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-1445048-1 have stock available?
Authorised distributors including Newark Electronics, Avnet America and Farnell have stock available or on a lead time for 1-1445048-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-1445048-1 often in real-time on the comparison pages.
What if I can't find stock of 1-1445048-1?
You can fill out our help required form which you can use to request a quote for 1-1445048-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.